Visual Sound, Inc. Very High Output Hybrid Folded Horn/Reflex Loaded Sub-woofer System WLX

Description
Martin Audio Limited The Martin Audio WLX is the latest in a line of high performance sub-woofers featuring our trademark horn loading expertise. A derivative of the WSX, the WLX is smaller, lighter, can be flown or ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Hybrid™ folded horn/reflex loaded sub-woofer system Single 18 inch ultra-long excursion high power bass driver Sensitivity 106dB 1W@1M Maximum SPL 141dB peak Frequency response 35Hz-150Hz +3dB, 28Hz @ -10dB 8 ohm nominal impedance Fast, integral rigging system with variable splay angles Application includes: Dedicated flown sub-bass for use above W8LC or W8LM, Flown sub-bass for use in adjacent column to W8L or W8LC, Ground stacked sub-bass to augment low frequency output of all Martin Audio Wavefront products and Fixed Installations
Description
Martin Audio Limited The Martin Audio WLX is the latest in a line of high performance sub-woofers featuring our trademark horn loading expertise. A derivative of the WSX, the WLX is smaller, lighter, can be flown or ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Hybrid™ folded horn/reflex loaded sub-woofer system Single 18 inch ultra-long excursion high power bass driver Sensitivity 106dB 1W@1M Maximum SPL 141dB peak Frequency response 35Hz-150Hz +3dB, 28Hz @ -10dB 8 ohm nominal impedance Fast, integral rigging system with variable splay angles Application includes: Dedicated flown sub-bass for use above W8LC or W8LM, Flown sub-bass for use in adjacent column to W8L or W8LC, Ground stacked sub-bass to augment low frequency output of all Martin Audio Wavefront products and Fixed Installations

Suppliers

Company
Product
Description
Supplier Links
Very High Output Hybrid Folded Horn/Reflex Loaded Sub-woofer System - WLX - Visual Sound, Inc.
Broomall, PA, USA
Very High Output Hybrid Folded Horn/Reflex Loaded Sub-woofer System
WLX
Very High Output Hybrid Folded Horn/Reflex Loaded Sub-woofer System WLX
Martin Audio Limited The Martin Audio WLX is the latest in a line of high performance sub-woofers featuring our trademark horn loading expertise. A derivative of the WSX, the WLX is smaller, lighter, can be flown or ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Hybrid™ folded horn/reflex loaded sub-woofer system Single 18 inch ultra-long excursion high power bass driver Sensitivity 106dB 1W@1M Maximum SPL 141dB peak Frequency response 35Hz-150Hz +3dB, 28Hz @ -10dB 8 ohm nominal impedance Fast, integral rigging system with variable splay angles Application includes: Dedicated flown sub-bass for use above W8LC or W8LM, Flown sub-bass for use in adjacent column to W8L or W8LC, Ground stacked sub-bass to augment low frequency output of all Martin Audio Wavefront products and Fixed Installations

Martin Audio Limited

The Martin Audio WLX is the latest in a line of high performance sub-woofers featuring our trademark horn loading expertise. A derivative of the WSX, the WLX is smaller, lighter, can be flown or ground stacked and possesses high output capability with low frequency extension. A single ultra-long excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure.

  • Hybrid™ folded horn/reflex loaded sub-woofer system
  • Single 18 inch ultra-long excursion high power bass driver
  • Sensitivity 106dB 1W@1M
  • Maximum SPL 141dB peak
  • Frequency response 35Hz-150Hz +3dB, 28Hz @ -10dB
  • 8 ohm nominal impedance
  • Fast, integral rigging system with variable splay angles
  • Application includes: Dedicated flown sub-bass for use above W8LC or W8LM, Flown sub-bass for use in adjacent column to W8L or W8LC, Ground stacked sub-bass to augment low frequency output of all Martin Audio Wavefront products and Fixed Installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WLX
Product Name Very High Output Hybrid Folded Horn/Reflex Loaded Sub-woofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details