Visual Sound, Inc. 8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr WD417-72

Description
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled dual-voltage transformer. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with Line Transformer
Description
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled dual-voltage transformer. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with Line Transformer

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr
WD417-72
8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr WD417-72
Atlas Sound This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled dual-voltage transformer. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with Line Transformer

Atlas Sound

This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation.

This loudspeaker/baffle package features a walnut grain wall baffle/enclosure with an attractive black fabric grille.
Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled dual-voltage transformer.

  • 9.5° Sloped Design Offers Directional Sound Projection
  • Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications
  • Includes High-Quality 8" Loudspeaker with Line Transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WD417-72
Product Name 8" Slant Wall Mount Speaker/Baffle Package 25/70.7V-4W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
Speakers - PMT-30N18AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 243 Hz
View Details