Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-2153A/64F

Description
Electro-Voice The Electro-Voice® Xi-2153A/64F is a three-way, dual, 15-inch, medium-throw, full-range system. It features a dual-woofer Xi-1153A/64F to provide increased bass output and additional vertical directivity control when tripole configured. It also features spaced woofers that flank the mid-bass horn, forming a three-element line array when tripole configured -- for vertical directivity control to 125 Hz. The Xi-2153A/64F comes equipped with a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. High-Level, Three-Way Design VBS Ready to Provide Very Directional Vertical Coverage Dual EVX155 15" Slot-Loaded Low-Frequency Drivers DL12ST 12" Mid-Bass Driver Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver Rotatable HF Section for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black and White Footprint Identical to Xi-1153A, Xi-1183A, Xi-1191A, Xi-2181A, Xi-2122MHA and Xi-1122MHA
Description
Electro-Voice The Electro-Voice® Xi-2153A/64F is a three-way, dual, 15-inch, medium-throw, full-range system. It features a dual-woofer Xi-1153A/64F to provide increased bass output and additional vertical directivity control when tripole configured. It also features spaced woofers that flank the mid-bass horn, forming a three-element line array when tripole configured -- for vertical directivity control to 125 Hz. The Xi-2153A/64F comes equipped with a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. High-Level, Three-Way Design VBS Ready to Provide Very Directional Vertical Coverage Dual EVX155 15" Slot-Loaded Low-Frequency Drivers DL12ST 12" Mid-Bass Driver Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver Rotatable HF Section for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black and White Footprint Identical to Xi-1153A, Xi-1183A, Xi-1191A, Xi-2181A, Xi-2122MHA and Xi-1122MHA

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-2153A/64F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-2153A/64F
X-Array™ Xi-Series™ Speaker System Xi-2153A/64F
Electro-Voice The Electro-Voice® Xi-2153A/64F is a three-way, dual, 15-inch, medium-throw, full-range system. It features a dual-woofer Xi-1153A/64F to provide increased bass output and additional vertical directivity control when tripole configured. It also features spaced woofers that flank the mid-bass horn, forming a three-element line array when tripole configured -- for vertical directivity control to 125 Hz. The Xi-2153A/64F comes equipped with a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. High-Level, Three-Way Design VBS Ready to Provide Very Directional Vertical Coverage Dual EVX155 15" Slot-Loaded Low-Frequency Drivers DL12ST 12" Mid-Bass Driver Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver Rotatable HF Section for Vertical or Horizontal Suspension Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black and White Footprint Identical to Xi-1153A, Xi-1183A, Xi-1191A, Xi-2181A, Xi-2122MHA and Xi-1122MHA

Electro-Voice

The Electro-Voice® Xi-2153A/64F is a three-way, dual, 15-inch, medium-throw, full-range system. It features a dual-woofer Xi-1153A/64F to provide increased bass output and additional vertical directivity control when tripole configured. It also features spaced woofers that flank the mid-bass horn, forming a three-element line array when tripole configured -- for vertical directivity control to 125 Hz. The Xi-2153A/64F comes equipped with a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor.

  • High-Level, Three-Way Design
  • VBS Ready to Provide Very Directional Vertical Coverage
  • Dual EVX155 15" Slot-Loaded Low-Frequency Drivers
  • DL12ST 12" Mid-Bass Driver
  • Coaxially-Mounted ND6-16 3" Diaphragm HF Compression Driver
  • Rotatable HF Section for Vertical or Horizontal Suspension
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black and White
  • Footprint Identical to Xi-1153A, Xi-1183A, Xi-1191A, Xi-2181A, Xi-2122MHA and Xi-1122MHA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-2153A/64F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Speakers - PLS-75F25AL05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details