Visual Sound, Inc. Loudspeaker XP300

Description
Samson Technologies Corp. The most comprehensive version of Expedition, the XP300 is a powered loudspeaker with a built-in 4-channel stereo mixer and digital effects processing. Designed as a completely portable, all-in-one PA system, the XP300 ideal for people who want superior audio anywhere they go. Whether you just want rugged and versatile loudspeaker enclosure that consistently deliver big sound, or a complete professional audio system in a highly mobile design perfect for today's fast-paced world, Expedition is the answer. The XP300's mixer features two bands of equalization, two Mic/Line channels and a Stereo Channel with a mic pre. RCA inputs allow you to easily interface a CD, Mini Disk or Tape player. The digital processing section consists of six high-quality presets that range from a touch of room ambience to lush, reverberant halls. Versatile and easy to use, the mixer also lets you daisy-chain additional enclosures in stereo. The XP300 has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.
Description
Samson Technologies Corp. The most comprehensive version of Expedition, the XP300 is a powered loudspeaker with a built-in 4-channel stereo mixer and digital effects processing. Designed as a completely portable, all-in-one PA system, the XP300 ideal for people who want superior audio anywhere they go. Whether you just want rugged and versatile loudspeaker enclosure that consistently deliver big sound, or a complete professional audio system in a highly mobile design perfect for today's fast-paced world, Expedition is the answer. The XP300's mixer features two bands of equalization, two Mic/Line channels and a Stereo Channel with a mic pre. RCA inputs allow you to easily interface a CD, Mini Disk or Tape player. The digital processing section consists of six high-quality presets that range from a touch of room ambience to lush, reverberant halls. Versatile and easy to use, the mixer also lets you daisy-chain additional enclosures in stereo. The XP300 has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - XP300 - Visual Sound, Inc.
Broomall, PA, USA
Loudspeaker
XP300
Loudspeaker XP300
Samson Technologies Corp. The most comprehensive version of Expedition, the XP300 is a powered loudspeaker with a built-in 4-channel stereo mixer and digital effects processing. Designed as a completely portable, all-in-one PA system, the XP300 ideal for people who want superior audio anywhere they go. Whether you just want rugged and versatile loudspeaker enclosure that consistently deliver big sound, or a complete professional audio system in a highly mobile design perfect for today's fast-paced world, Expedition is the answer. The XP300's mixer features two bands of equalization, two Mic/Line channels and a Stereo Channel with a mic pre. RCA inputs allow you to easily interface a CD, Mini Disk or Tape player. The digital processing section consists of six high-quality presets that range from a touch of room ambience to lush, reverberant halls. Versatile and easy to use, the mixer also lets you daisy-chain additional enclosures in stereo. The XP300 has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Samson Technologies Corp.

The most comprehensive version of Expedition, the XP300 is a powered loudspeaker with a built-in 4-channel stereo mixer and digital effects processing. Designed as a completely portable, all-in-one PA system, the XP300 ideal for people who want superior audio anywhere they go. Whether you just want rugged and versatile loudspeaker enclosure that consistently deliver big sound, or a complete professional audio system in a highly mobile design perfect for today's fast-paced world, Expedition is the answer. The XP300's mixer features two bands of equalization, two Mic/Line channels and a Stereo Channel with a mic pre. RCA inputs allow you to easily interface a CD, Mini Disk or Tape player. The digital processing section consists of six high-quality presets that range from a touch of room ambience to lush, reverberant halls. Versatile and easy to use, the mixer also lets you daisy-chain additional enclosures in stereo. The XP300 has a bi-amped power cell capable of producing up to 200 Watts RMS (160 Watts Low/40 Watts Hi). Improved 12" Heavy-duty Celestioin LF Driver, 1" Titanium compression Driver, and Exclusive Celestion/Samson designed crossover.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XP300
Product Name Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1253-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers