Visual Sound, Inc. Arrayable Two-Way Compact Theatre Enclosure WT2

Description
Martin Audio Limited The WT2 is a powerful, compact theatre system which can be used as a stand-alone enclosure in a distributed system or arrayed in multiples. The switchable active/passive two-way cabinet is very efficient, combining smooth dynamic full-frequency performance with excellent articulation, utilising high power drive units for maximum SPL's. Arrayable compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction Switchable active/passive operation Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs
Description
Martin Audio Limited The WT2 is a powerful, compact theatre system which can be used as a stand-alone enclosure in a distributed system or arrayed in multiples. The switchable active/passive two-way cabinet is very efficient, combining smooth dynamic full-frequency performance with excellent articulation, utilising high power drive units for maximum SPL's. Arrayable compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction Switchable active/passive operation Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs

Suppliers

Company
Product
Description
Supplier Links
Arrayable Two-Way Compact Theatre Enclosure - WT2 - Visual Sound, Inc.
Broomall, PA, USA
Arrayable Two-Way Compact Theatre Enclosure
WT2
Arrayable Two-Way Compact Theatre Enclosure WT2
Martin Audio Limited The WT2 is a powerful, compact theatre system which can be used as a stand-alone enclosure in a distributed system or arrayed in multiples. The switchable active/passive two-way cabinet is very efficient, combining smooth dynamic full-frequency performance with excellent articulation, utilising high power drive units for maximum SPL's. Arrayable compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction Switchable active/passive operation Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs

Martin Audio Limited

The WT2 is a powerful, compact theatre system which can be used as a stand-alone enclosure in a distributed system or arrayed in multiples. The switchable active/passive two-way cabinet is very efficient, combining smooth dynamic full-frequency performance with excellent articulation, utilising high power drive units for maximum SPL's.

  • Arrayable compact trapezoid enclosure
  • High SPL output capability
  • 70° coverage angle
  • Multi-laminate birch plywood construction
  • Switchable active/passive operation
  • Certified MAN quick-connect flying option
  • Application includes: Theatre sound systems, Club sound reinforcement and Music playback in nightclubs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WT2
Product Name Arrayable Two-Way Compact Theatre Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 745 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details