Visual Sound, Inc. Triple 12" Cardioid Compact Controlled-Coverage Bass Element XCS312

Description
Electro-Voice The Electro-Voice® XCS312 is designed for high-level, low-frequency extension to 40 Hz in a cardioid configuration. It uses three DVX3120 forced-air-cooled, 12-inch transducers capable of long, linear excursion and high power handling in a two-channel configuration. XCS312s are designed to be used with a ratio of four XLD281 or XLD291 full-range systems for each XCS312 subwoofer. The XLVC family consists of two full-range Line Array Elements with dual woofers, two full-range Line Array Elements with single woofers and two subwoofer systems. The dual woofer Line Array Element includes the XLD281 with a 120 degree horizontal coverage pattern and the XLD291 with a 90 degree horizontal coverage pattern. The single-woofer Line Array Element includes the XLE181 with a 120 degree horizontal coverage pattern and the XLE191 with a 90 degree horizontal coverage pattern. The XCS312 cardioid subwoofer module has the same rigging footprint as the XLD281 and XLD291, which allows it to be directly arrayed above, or below XLD281 or XLD291 full-range systems. LAPS modeling software quickly provides array configurations and rigging information. XCS312 subwoofers can be used as the base for ground-stack applications, or by using EV's XGS-4 ground-stack Kit for XLVC. XLVC delivers unprecedented performance in applications ranging from live reinforcement, to performing arts venues, to house-of-worship.
Description
Electro-Voice The Electro-Voice® XCS312 is designed for high-level, low-frequency extension to 40 Hz in a cardioid configuration. It uses three DVX3120 forced-air-cooled, 12-inch transducers capable of long, linear excursion and high power handling in a two-channel configuration. XCS312s are designed to be used with a ratio of four XLD281 or XLD291 full-range systems for each XCS312 subwoofer. The XLVC family consists of two full-range Line Array Elements with dual woofers, two full-range Line Array Elements with single woofers and two subwoofer systems. The dual woofer Line Array Element includes the XLD281 with a 120 degree horizontal coverage pattern and the XLD291 with a 90 degree horizontal coverage pattern. The single-woofer Line Array Element includes the XLE181 with a 120 degree horizontal coverage pattern and the XLE191 with a 90 degree horizontal coverage pattern. The XCS312 cardioid subwoofer module has the same rigging footprint as the XLD281 and XLD291, which allows it to be directly arrayed above, or below XLD281 or XLD291 full-range systems. LAPS modeling software quickly provides array configurations and rigging information. XCS312 subwoofers can be used as the base for ground-stack applications, or by using EV's XGS-4 ground-stack Kit for XLVC. XLVC delivers unprecedented performance in applications ranging from live reinforcement, to performing arts venues, to house-of-worship.

Suppliers

Company
Product
Description
Supplier Links
Triple 12
Broomall, PA, USA
Triple 12" Cardioid Compact Controlled-Coverage Bass Element
XCS312
Triple 12" Cardioid Compact Controlled-Coverage Bass Element XCS312
Electro-Voice The Electro-Voice® XCS312 is designed for high-level, low-frequency extension to 40 Hz in a cardioid configuration. It uses three DVX3120 forced-air-cooled, 12-inch transducers capable of long, linear excursion and high power handling in a two-channel configuration. XCS312s are designed to be used with a ratio of four XLD281 or XLD291 full-range systems for each XCS312 subwoofer. The XLVC family consists of two full-range Line Array Elements with dual woofers, two full-range Line Array Elements with single woofers and two subwoofer systems. The dual woofer Line Array Element includes the XLD281 with a 120 degree horizontal coverage pattern and the XLD291 with a 90 degree horizontal coverage pattern. The single-woofer Line Array Element includes the XLE181 with a 120 degree horizontal coverage pattern and the XLE191 with a 90 degree horizontal coverage pattern. The XCS312 cardioid subwoofer module has the same rigging footprint as the XLD281 and XLD291, which allows it to be directly arrayed above, or below XLD281 or XLD291 full-range systems. LAPS modeling software quickly provides array configurations and rigging information. XCS312 subwoofers can be used as the base for ground-stack applications, or by using EV's XGS-4 ground-stack Kit for XLVC. XLVC delivers unprecedented performance in applications ranging from live reinforcement, to performing arts venues, to house-of-worship.

Electro-Voice

The Electro-Voice® XCS312 is designed for high-level, low-frequency extension to 40 Hz in a cardioid configuration. It uses three DVX3120 forced-air-cooled, 12-inch transducers capable of long, linear excursion and high power handling in a two-channel configuration. XCS312s are designed to be used with a ratio of four XLD281 or XLD291 full-range systems for each XCS312 subwoofer. The XLVC family consists of two full-range Line Array Elements with dual woofers, two full-range Line Array Elements with single woofers and two subwoofer systems. The dual woofer Line Array Element includes the XLD281 with a 120 degree horizontal coverage pattern and the XLD291 with a 90 degree horizontal coverage pattern. The single-woofer Line Array Element includes the XLE181 with a 120 degree horizontal coverage pattern and the XLE191 with a 90 degree horizontal coverage pattern. The XCS312 cardioid subwoofer module has the same rigging footprint as the XLD281 and XLD291, which allows it to be directly arrayed above, or below XLD281 or XLD291 full-range systems. LAPS modeling software quickly provides array configurations and rigging information. XCS312 subwoofers can be used as the base for ground-stack applications, or by using EV's XGS-4 ground-stack Kit for XLVC. XLVC delivers unprecedented performance in applications ranging from live reinforcement, to performing arts venues, to house-of-worship.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XCS312
Product Name Triple 12" Cardioid Compact Controlled-Coverage Bass Element
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details