Visual Sound, Inc. ZX1i Indoor/Outdoor Speaker System ZX1i

Description
Electro-Voice The Electro-Voice® ZX1i is the new standard of uncompromising audio performance and versatility in an easy-to-install, compact sound reinforcement package. The ZX1i's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design allows for exceptional low-frequency response without vent noise. ZX1i installation is incredibly simple with the included QuickSAM mounting system. The QuickSAM system is a unique, integrated mounting bracket that is virtually foolproof. It allows installers to simply snap the speaker onto the bracket, and tighten it to the desired position. For array mounting, an optional array bracket kit is available, which allows multiple units to be mounted together for a variety of configurations. All Zx1i "t" versions use a special circuit that, when in transformer mode, re-configures the network to a current-actuated, Hi-Pass filter at the transformer primary. It gently rolls off the lowest frequencies to maintain a safe load on the amplifier without affecting higher (vocal) frequencies and the program continues without interruption. Low-frequency current is limited through the transformer-eliminat ing low-frequency saturation. Automatic Saturation Compensation allows many speakers to be run on a distributed line with a 50Hz Hi-Pass filter before the amplifier, regardless of the number of speakers on the same line (the number of tapped watts cannot exceed the amplifier rating). With the same 50Hz Hi-Pass, 10 speakers on transformers will have the same full sound as a single speaker at eight ohms.
Description
Electro-Voice The Electro-Voice® ZX1i is the new standard of uncompromising audio performance and versatility in an easy-to-install, compact sound reinforcement package. The ZX1i's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design allows for exceptional low-frequency response without vent noise. ZX1i installation is incredibly simple with the included QuickSAM mounting system. The QuickSAM system is a unique, integrated mounting bracket that is virtually foolproof. It allows installers to simply snap the speaker onto the bracket, and tighten it to the desired position. For array mounting, an optional array bracket kit is available, which allows multiple units to be mounted together for a variety of configurations. All Zx1i "t" versions use a special circuit that, when in transformer mode, re-configures the network to a current-actuated, Hi-Pass filter at the transformer primary. It gently rolls off the lowest frequencies to maintain a safe load on the amplifier without affecting higher (vocal) frequencies and the program continues without interruption. Low-frequency current is limited through the transformer-eliminat ing low-frequency saturation. Automatic Saturation Compensation allows many speakers to be run on a distributed line with a 50Hz Hi-Pass filter before the amplifier, regardless of the number of speakers on the same line (the number of tapped watts cannot exceed the amplifier rating). With the same 50Hz Hi-Pass, 10 speakers on transformers will have the same full sound as a single speaker at eight ohms.

Suppliers

Company
Product
Description
Supplier Links
ZX1i Indoor/Outdoor Speaker System - ZX1i - Visual Sound, Inc.
Broomall, PA, USA
ZX1i Indoor/Outdoor Speaker System
ZX1i
ZX1i Indoor/Outdoor Speaker System ZX1i
Electro-Voice The Electro-Voice® ZX1i is the new standard of uncompromising audio performance and versatility in an easy-to-install, compact sound reinforcement package. The ZX1i's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design allows for exceptional low-frequency response without vent noise. ZX1i installation is incredibly simple with the included QuickSAM mounting system. The QuickSAM system is a unique, integrated mounting bracket that is virtually foolproof. It allows installers to simply snap the speaker onto the bracket, and tighten it to the desired position. For array mounting, an optional array bracket kit is available, which allows multiple units to be mounted together for a variety of configurations. All Zx1i "t" versions use a special circuit that, when in transformer mode, re-configures the network to a current-actuated, Hi-Pass filter at the transformer primary. It gently rolls off the lowest frequencies to maintain a safe load on the amplifier without affecting higher (vocal) frequencies and the program continues without interruption. Low-frequency current is limited through the transformer-eliminat ing low-frequency saturation. Automatic Saturation Compensation allows many speakers to be run on a distributed line with a 50Hz Hi-Pass filter before the amplifier, regardless of the number of speakers on the same line (the number of tapped watts cannot exceed the amplifier rating). With the same 50Hz Hi-Pass, 10 speakers on transformers will have the same full sound as a single speaker at eight ohms.

Electro-Voice

The Electro-Voice® ZX1i is the new standard of uncompromising audio performance and versatility in an easy-to-install, compact sound reinforcement package. The ZX1i's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design allows for exceptional low-frequency response without vent noise. ZX1i installation is incredibly simple with the included QuickSAM mounting system. The QuickSAM system is a unique, integrated mounting bracket that is virtually foolproof. It allows installers to simply snap the speaker onto the bracket, and tighten it to the desired position. For array mounting, an optional array bracket kit is available, which allows multiple units to be mounted together for a variety of configurations. All Zx1i "t" versions use a special circuit that, when in transformer mode, re-configures the network to a current-actuated, Hi-Pass filter at the transformer primary. It gently rolls off the lowest frequencies to maintain a safe load on the amplifier without affecting higher (vocal) frequencies and the program continues without interruption. Low-frequency current is limited through the transformer-eliminating low-frequency saturation. Automatic Saturation Compensation allows many speakers to be run on a distributed line with a 50Hz Hi-Pass filter before the amplifier, regardless of the number of speakers on the same line (the number of tapped watts cannot exceed the amplifier rating). With the same 50Hz Hi-Pass, 10 speakers on transformers will have the same full sound as a single speaker at eight ohms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZX1i
Product Name ZX1i Indoor/Outdoor Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 88 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details