Visual Sound, Inc. Professional Loudspeaker VX 6

Description
Tannoy/TGI North America, Inc. The VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 6 is a new evolution of the highly successful and ubiquitous V6, renowned for its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The VX 6 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 6 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind and security in the rating of the mounting hardware. The VX 6 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 150mm (6") Dual Concentric full-range driver Tightly controlled 90 degree dispersion for optimum coverage and forward gain Peak output 117 dB, rec. amp power 200 W @ 8 Ohms Versatile mounting via optional custom designed hardware Pole-mountable for small-scale portable PA applications Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty
Description
Tannoy/TGI North America, Inc. The VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 6 is a new evolution of the highly successful and ubiquitous V6, renowned for its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The VX 6 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 6 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind and security in the rating of the mounting hardware. The VX 6 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 150mm (6") Dual Concentric full-range driver Tightly controlled 90 degree dispersion for optimum coverage and forward gain Peak output 117 dB, rec. amp power 200 W @ 8 Ohms Versatile mounting via optional custom designed hardware Pole-mountable for small-scale portable PA applications Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Professional Loudspeaker
VX 6
Professional Loudspeaker VX 6
Tannoy/TGI North America, Inc. The VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 6 is a new evolution of the highly successful and ubiquitous V6, renowned for its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The VX 6 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 6 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind and security in the rating of the mounting hardware. The VX 6 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 150mm (6") Dual Concentric full-range driver Tightly controlled 90 degree dispersion for optimum coverage and forward gain Peak output 117 dB, rec. amp power 200 W @ 8 Ohms Versatile mounting via optional custom designed hardware Pole-mountable for small-scale portable PA applications Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Tannoy/TGI North America, Inc.

The VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design.

Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 6 is a new evolution of the highly successful and ubiquitous V6, renowned for its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The VX 6 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations.
Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 6 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind and security in the rating of the mounting hardware.
The VX 6 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications.

  • 150mm (6") Dual Concentric full-range driver
  • Tightly controlled 90 degree dispersion for optimum coverage and forward gain
  • Peak output 117 dB, rec. amp power 200 W @ 8 Ohms
  • Versatile mounting via optional custom designed hardware
  • Pole-mountable for small-scale portable PA applications
  • Exceptional sound and performance for a cabinet of this size
  • Rugged and highly compact birch plywood enclosure
  • Available in black or white textured paint finish - custom colours optional.
  • Available in weather proof specification (optional)
  • Engineered and built in UK
  • Five year loudspeaker warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VX 6
Product Name Professional Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 24 ohms
Sensitivity 73 dB
Size 0.99 inch (25 mm)
View Details