Visual Sound, Inc. Array Two-Way Compact Trapezoid System W2

Description
Martin Audio Limited The qualities of the Wavefront W2 have established its success as a powerful stand-alone system. This switchable active/passive two-way cabinet uses specialist high power drive units to achieve maximum SPL's from a very compact enclosure. It combines smooth, dynamic full frequency performance with exceptional articulation for a portable stand-alone system. Designed to meet the industry requirement for a 12 inch (300mm) driver plus horn configuration, Martin Audio's version is more refined for superior, professional results. Arrayable compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction Switchable active/passive operation Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor
Description
Martin Audio Limited The qualities of the Wavefront W2 have established its success as a powerful stand-alone system. This switchable active/passive two-way cabinet uses specialist high power drive units to achieve maximum SPL's from a very compact enclosure. It combines smooth, dynamic full frequency performance with exceptional articulation for a portable stand-alone system. Designed to meet the industry requirement for a 12 inch (300mm) driver plus horn configuration, Martin Audio's version is more refined for superior, professional results. Arrayable compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction Switchable active/passive operation Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor

Suppliers

Company
Product
Description
Supplier Links
Array Two-Way Compact Trapezoid System - W2 - Visual Sound, Inc.
Broomall, PA, USA
Array Two-Way Compact Trapezoid System
W2
Array Two-Way Compact Trapezoid System W2
Martin Audio Limited The qualities of the Wavefront W2 have established its success as a powerful stand-alone system. This switchable active/passive two-way cabinet uses specialist high power drive units to achieve maximum SPL's from a very compact enclosure. It combines smooth, dynamic full frequency performance with exceptional articulation for a portable stand-alone system. Designed to meet the industry requirement for a 12 inch (300mm) driver plus horn configuration, Martin Audio's version is more refined for superior, professional results. Arrayable compact trapezoid enclosure High SPL output capability 70° coverage angle Multi-laminate birch plywood construction Switchable active/passive operation Certified MAN quick-connect flying option Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor

Martin Audio Limited

The qualities of the Wavefront W2 have established its success as a powerful stand-alone system. This switchable active/passive two-way cabinet uses specialist high power drive units to achieve maximum SPL's from a very compact enclosure. It combines smooth, dynamic full frequency performance with exceptional articulation for a portable stand-alone system. Designed to meet the industry requirement for a 12 inch (300mm) driver plus horn configuration, Martin Audio's version is more refined for superior, professional results.

  • Arrayable compact trapezoid enclosure
  • High SPL output capability
  • 70° coverage angle
  • Multi-laminate birch plywood construction
  • Switchable active/passive operation
  • Certified MAN quick-connect flying option
  • Application includes: Theatre sound systems, Club sound reinforcement, Underslung/infill for concert sound reinforcement, Music playback in nightclubs and On-stage instrument monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2
Product Name Array Two-Way Compact Trapezoid System
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 82.1 dB
Resonance Frequency 111 Hz
View Details
2 suppliers
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details