Visual Sound, Inc. 8" Slant Wall Mount Speaker/Baffle Package 25V-4W xfmr WD417-25

Description
Atlas Sound These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled 25 Volt transformer. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with 25V Line Transformer
Description
Atlas Sound These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled 25 Volt transformer. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with 25V Line Transformer

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Slant Wall Mount Speaker/Baffle Package 25V-4W xfmr
WD417-25
8" Slant Wall Mount Speaker/Baffle Package 25V-4W xfmr WD417-25
Atlas Sound These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation. Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled 25 Volt transformer. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications Includes High-Quality 8" Loudspeaker with 25V Line Transformer

Atlas Sound

These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille. Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation.

These loudspeaker/baffle packages feature a walnut grain wall baffle/enclosure with an attractive black fabric grille.
Baffles are designed with a 9.5° slope to provide directional sound dispersion offset in the direction of radiation.
Each package contains a high-quality 8" dia. loudspeaker with a 5-ounce ceramic magnet and pre-assembled 25 Volt transformer.

  • 9.5° Sloped Design Offers Directional Sound Projection
  • Attractive Design is Suitable for Use in a Variety of Surface- Mount Applications
  • Includes High-Quality 8" Loudspeaker with 25V Line Transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WD417-25
Product Name 8" Slant Wall Mount Speaker/Baffle Package 25V-4W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details