Visual Sound, Inc. professional loudspeake VX 12HP

Description
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12HP is a new evolution of Tannoy's market-leading V12HP, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a higher performance solution for medium scale sound reinforcement such as loud fashion retail outlets and bars and clubs as well as being well suited for portable PA applications. The VX 12HP is built around a single 300mm (12") PowerDual™ driver mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest higher power handling 300mm (12") version of Tannoy's exclusive point source, constant directivity PowerDual drive unit technology ensures high power output with high sensitivity and exceptional efficiency. This unique configuration delivers optimum coverage, exceptional forward gain and excellent acoustic impedance characteristics. The dispersion characteristics of the Dual also enhance speaker placement flexibility; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality. 300mm (12") Dual Concentric PowerDual full-range driver Tightly controlled constant directivity 75 degree dispersion for optimum coverage and forward gain Peak output 130 dB, rec. amp power 700 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability. Exceptional sound and performance for a cabinet of this size Flush-mounted TP with NL4 SpeakON and barrier strip connections Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty
Description
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12HP is a new evolution of Tannoy's market-leading V12HP, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a higher performance solution for medium scale sound reinforcement such as loud fashion retail outlets and bars and clubs as well as being well suited for portable PA applications. The VX 12HP is built around a single 300mm (12") PowerDual™ driver mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest higher power handling 300mm (12") version of Tannoy's exclusive point source, constant directivity PowerDual drive unit technology ensures high power output with high sensitivity and exceptional efficiency. This unique configuration delivers optimum coverage, exceptional forward gain and excellent acoustic impedance characteristics. The dispersion characteristics of the Dual also enhance speaker placement flexibility; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality. 300mm (12") Dual Concentric PowerDual full-range driver Tightly controlled constant directivity 75 degree dispersion for optimum coverage and forward gain Peak output 130 dB, rec. amp power 700 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability. Exceptional sound and performance for a cabinet of this size Flush-mounted TP with NL4 SpeakON and barrier strip connections Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
professional loudspeake
VX 12HP
professional loudspeake VX 12HP
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12HP is a new evolution of Tannoy's market-leading V12HP, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a higher performance solution for medium scale sound reinforcement such as loud fashion retail outlets and bars and clubs as well as being well suited for portable PA applications. The VX 12HP is built around a single 300mm (12") PowerDual™ driver mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest higher power handling 300mm (12") version of Tannoy's exclusive point source, constant directivity PowerDual drive unit technology ensures high power output with high sensitivity and exceptional efficiency. This unique configuration delivers optimum coverage, exceptional forward gain and excellent acoustic impedance characteristics. The dispersion characteristics of the Dual also enhance speaker placement flexibility; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality. 300mm (12") Dual Concentric PowerDual full-range driver Tightly controlled constant directivity 75 degree dispersion for optimum coverage and forward gain Peak output 130 dB, rec. amp power 700 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability. Exceptional sound and performance for a cabinet of this size Flush-mounted TP with NL4 SpeakON and barrier strip connections Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Tannoy/TGI North America, Inc.

Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12HP is a new evolution of Tannoy's market-leading V12HP, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a higher performance solution for medium scale sound reinforcement such as loud fashion retail outlets and bars and clubs as well as being well suited for portable PA applications.
The VX 12HP is built around a single 300mm (12") PowerDual™ driver mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest higher power handling 300mm (12") version of Tannoy's exclusive point source, constant directivity PowerDual drive unit technology ensures high power output with high sensitivity and exceptional efficiency.
This unique configuration delivers optimum coverage, exceptional forward gain and excellent acoustic impedance characteristics. The dispersion characteristics of the Dual also enhance speaker placement flexibility; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality.

  • 300mm (12") Dual Concentric PowerDual full-range driver
  • Tightly controlled constant directivity 75 degree dispersion for optimum coverage and forward gain
  • Peak output 130 dB, rec. amp power 700 W @ 8 Ohms
  • Versatile mounting via optional custom designed hardware
  • Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability.
  • Exceptional sound and performance for a cabinet of this size
  • Flush-mounted TP with NL4 SpeakON and barrier strip connections
  • Rugged and highly compact birch plywood enclosure
  • Available in black or white textured paint finish - custom colours optional.
  • Available in weather proof specification (optional)
  • Engineered and built in UK
  • Five year loudspeaker warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VX 12HP
Product Name professional loudspeake
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
EAS-6W In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details