Visual Sound, Inc. Dual 8", 3-way, Tri-amp Line-array WL3082

Description
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. The WL3082 is designed for tri-amplification. The WL3082 is designed for tri-amplification. Adding WL212-sw subwoofers creates a 4-way active system. For applications in which audio quality is paramount but operational simplicity and low-cost are also critical, the QSC SC28 processor delivers factory programmed voicings while also offering user-adjustable system equalization, offset delays and output levels. QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement Intrinsic Correction™ of the loudspeaker. Intrinsic Correction provides the most accurate acoustical magnitude, frequency and phase domain performance possible. Intrinsic Correction can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correctiontunings will be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences. Arrays can be assembled using only WL3082 line arrays modules, with WL212-sw subwoofers at the top of the array, or by utilizing the EB3082 extension bar, subwoofers can be flown behind the main array. Arrays of up to twelve WL3082 modules, with four WL212-sw subwoofers flown behind can be accommodated by the combination of 2 x AF3082-S small array frames and a single EB3082 extension bar. As many as twelve WL3082 modules can be suspended using one AF3082-S while the AF3082-L large array frame can be used to assemble arrays of up to 12 x WL3082 modules alone or suspended below up to 4 x WL212-sw subwoofers. The AF8-10 adapter frame allows the user to add WL3082 WideLine-8 arrays beneath WL2012 WideLine-10 arrays. The PB3082 pullback bar can be used to attain extra downangle in flown arrays or as a suspension bar for arrays of up to eight WL3082 modules. WideLine-8 rigging doubles as an optimized ground stacking system. Using the WL212-sw subwoofer as a base, arrays of WL3082 line array elements can be aimed downward by as much as ten degrees to cover audience areas close to a stage, as well as upward by as much as ten degrees in order to better cover distant balcony seating areas. Extraordinarily compact (only 20" / 508 mm wide) and lightweight (38 lbs / 17.2 kg) High acoustic output (135 dB SPL peak) Wide 140 degrees horizontal coverage High power, 8" neodymium LF / MF drivers provide low-frequency extension to 62 Hz without subwoofers 3" diaphragm compression driver on QSC's patented 140 degree multiple diffraction aperture waveguide (Patent No. 7,177,437) Simple, easy-to-use rigging system supports arrays of up to 12 units with 10:1 design factor Flexible ground stack capability Fully supported in EASE and EASE Focus acoustic software
Description
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. The WL3082 is designed for tri-amplification. The WL3082 is designed for tri-amplification. Adding WL212-sw subwoofers creates a 4-way active system. For applications in which audio quality is paramount but operational simplicity and low-cost are also critical, the QSC SC28 processor delivers factory programmed voicings while also offering user-adjustable system equalization, offset delays and output levels. QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement Intrinsic Correction™ of the loudspeaker. Intrinsic Correction provides the most accurate acoustical magnitude, frequency and phase domain performance possible. Intrinsic Correction can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correctiontunings will be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences. Arrays can be assembled using only WL3082 line arrays modules, with WL212-sw subwoofers at the top of the array, or by utilizing the EB3082 extension bar, subwoofers can be flown behind the main array. Arrays of up to twelve WL3082 modules, with four WL212-sw subwoofers flown behind can be accommodated by the combination of 2 x AF3082-S small array frames and a single EB3082 extension bar. As many as twelve WL3082 modules can be suspended using one AF3082-S while the AF3082-L large array frame can be used to assemble arrays of up to 12 x WL3082 modules alone or suspended below up to 4 x WL212-sw subwoofers. The AF8-10 adapter frame allows the user to add WL3082 WideLine-8 arrays beneath WL2012 WideLine-10 arrays. The PB3082 pullback bar can be used to attain extra downangle in flown arrays or as a suspension bar for arrays of up to eight WL3082 modules. WideLine-8 rigging doubles as an optimized ground stacking system. Using the WL212-sw subwoofer as a base, arrays of WL3082 line array elements can be aimed downward by as much as ten degrees to cover audience areas close to a stage, as well as upward by as much as ten degrees in order to better cover distant balcony seating areas. Extraordinarily compact (only 20" / 508 mm wide) and lightweight (38 lbs / 17.2 kg) High acoustic output (135 dB SPL peak) Wide 140 degrees horizontal coverage High power, 8" neodymium LF / MF drivers provide low-frequency extension to 62 Hz without subwoofers 3" diaphragm compression driver on QSC's patented 140 degree multiple diffraction aperture waveguide (Patent No. 7,177,437) Simple, easy-to-use rigging system supports arrays of up to 12 units with 10:1 design factor Flexible ground stack capability Fully supported in EASE and EASE Focus acoustic software

Suppliers

Company
Product
Description
Supplier Links
Dual 8
Broomall, PA, USA
Dual 8", 3-way, Tri-amp Line-array
WL3082
Dual 8", 3-way, Tri-amp Line-array WL3082
QSC Audio Products, Inc. Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. The WL3082 is designed for tri-amplification. The WL3082 is designed for tri-amplification. Adding WL212-sw subwoofers creates a 4-way active system. For applications in which audio quality is paramount but operational simplicity and low-cost are also critical, the QSC SC28 processor delivers factory programmed voicings while also offering user-adjustable system equalization, offset delays and output levels. QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement Intrinsic Correction™ of the loudspeaker. Intrinsic Correction provides the most accurate acoustical magnitude, frequency and phase domain performance possible. Intrinsic Correction can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correctiontunings will be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences. Arrays can be assembled using only WL3082 line arrays modules, with WL212-sw subwoofers at the top of the array, or by utilizing the EB3082 extension bar, subwoofers can be flown behind the main array. Arrays of up to twelve WL3082 modules, with four WL212-sw subwoofers flown behind can be accommodated by the combination of 2 x AF3082-S small array frames and a single EB3082 extension bar. As many as twelve WL3082 modules can be suspended using one AF3082-S while the AF3082-L large array frame can be used to assemble arrays of up to 12 x WL3082 modules alone or suspended below up to 4 x WL212-sw subwoofers. The AF8-10 adapter frame allows the user to add WL3082 WideLine-8 arrays beneath WL2012 WideLine-10 arrays. The PB3082 pullback bar can be used to attain extra downangle in flown arrays or as a suspension bar for arrays of up to eight WL3082 modules. WideLine-8 rigging doubles as an optimized ground stacking system. Using the WL212-sw subwoofer as a base, arrays of WL3082 line array elements can be aimed downward by as much as ten degrees to cover audience areas close to a stage, as well as upward by as much as ten degrees in order to better cover distant balcony seating areas. Extraordinarily compact (only 20" / 508 mm wide) and lightweight (38 lbs / 17.2 kg) High acoustic output (135 dB SPL peak) Wide 140 degrees horizontal coverage High power, 8" neodymium LF / MF drivers provide low-frequency extension to 62 Hz without subwoofers 3" diaphragm compression driver on QSC's patented 140 degree multiple diffraction aperture waveguide (Patent No. 7,177,437) Simple, easy-to-use rigging system supports arrays of up to 12 units with 10:1 design factor Flexible ground stack capability Fully supported in EASE and EASE Focus acoustic software

QSC Audio Products, Inc.

Designed for the most demanding concert and installation audio professionals, the WideLine-8 system sets new standards for astonishing acoustical performance and compact size. The WL3082 is designed for tri-amplification.

The WL3082 is designed for tri-amplification. Adding WL212-sw subwoofers creates a 4-way active system.
For applications in which audio quality is paramount but operational simplicity and low-cost are also critical, the QSC SC28 processor delivers factory programmed voicings while also offering user-adjustable system equalization, offset delays and output levels.
QSC system engineers have employed the power of the SC28's FIR (finite impulse response) filters to implement Intrinsic Correction™ of the loudspeaker. Intrinsic Correction provides the most accurate acoustical magnitude, frequency and phase domain performance possible. Intrinsic Correction can compensate for many causal phenomena such as the effects of waveguide acoustical impedance and loudspeaker cone resonance. The result is a loudspeaker system with excellent power response and extremely natural, uncolored sound across its frequency band and coverage area. An array of loudspeakers with Intrinsic Correctiontunings will be very responsive to the use of equalization to compensate for array configuration, acoustical conditions or user preferences.
Arrays can be assembled using only WL3082 line arrays modules, with WL212-sw subwoofers at the top of the array, or by utilizing the EB3082 extension bar, subwoofers can be flown behind the main array.
Arrays of up to twelve WL3082 modules, with four WL212-sw subwoofers flown behind can be accommodated by the combination of 2 x AF3082-S small array frames and a single EB3082 extension bar. As many as twelve WL3082 modules can be suspended using one AF3082-S while the AF3082-L large array frame can be used to assemble arrays of up to 12 x WL3082 modules alone or suspended below up to 4 x WL212-sw subwoofers. The AF8-10 adapter frame allows the user to add WL3082 WideLine-8 arrays beneath WL2012 WideLine-10 arrays. The PB3082 pullback bar can be used to attain extra downangle in flown arrays or as a suspension bar for arrays of up to eight WL3082 modules.
WideLine-8 rigging doubles as an optimized ground stacking system. Using the WL212-sw subwoofer as a base, arrays of WL3082 line array elements can be aimed downward by as much as ten degrees to cover audience areas close to a stage, as well as upward by as much as ten degrees in order to better cover distant balcony seating areas.

  • Extraordinarily compact (only 20" / 508 mm wide) and lightweight (38 lbs / 17.2 kg)
  • High acoustic output (135 dB SPL peak)
  • Wide 140 degrees horizontal coverage
  • High power, 8" neodymium LF / MF drivers provide low-frequency extension to 62 Hz without subwoofers
  • 3" diaphragm compression driver on QSC's patented 140 degree multiple diffraction aperture waveguide (Patent No. 7,177,437)
  • Simple, easy-to-use rigging system supports arrays of up to 12 units with 10:1 design factor
  • Flexible ground stack capability
  • Fully supported in EASE and EASE Focus acoustic software
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WL3082
Product Name Dual 8", 3-way, Tri-amp Line-array
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
Speaker - N9275-25A - MISCO
Specs
Nominal Power 12 watts
Impedance 25 ohms
Sensitivity 92 dB
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 522 ohms
Sensitivity 97 dB
Size 0.20 inch (5 mm)
View Details