Visual Sound, Inc. High Power Low/Mid Frequency Module VQ NET MB

Description
Tannoy/TGI North America, Inc. The VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Duplicating the low frequency performance of the VQ 60 & VQ 100 full range loudspeakers, the VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Two (12") low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading design provides the highest possible sensitivity for low/mid frequency output (105dB/w). The VQ NET MB is principally intended for use with the VQ NET 60 & VQ NET 100 full range systems to construct arrays with extended low frequency pattern control. By fixing a VQ NET MB at the opposing end of a VQ full range loudspeaker we can effectively extend pattern control to below the cutoff point of the Mid/High PSW waveguide. By offsetting the devices using delay we can also steer the low frequency lobe. The VQ NET MB can be used to extend the bandwidth of any VQ Mid/High product whether singly or as part of an array.
Description
Tannoy/TGI North America, Inc. The VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Duplicating the low frequency performance of the VQ 60 & VQ 100 full range loudspeakers, the VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Two (12") low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading design provides the highest possible sensitivity for low/mid frequency output (105dB/w). The VQ NET MB is principally intended for use with the VQ NET 60 & VQ NET 100 full range systems to construct arrays with extended low frequency pattern control. By fixing a VQ NET MB at the opposing end of a VQ full range loudspeaker we can effectively extend pattern control to below the cutoff point of the Mid/High PSW waveguide. By offsetting the devices using delay we can also steer the low frequency lobe. The VQ NET MB can be used to extend the bandwidth of any VQ Mid/High product whether singly or as part of an array.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Low/Mid Frequency Module
VQ NET MB
High Power Low/Mid Frequency Module VQ NET MB
Tannoy/TGI North America, Inc. The VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Duplicating the low frequency performance of the VQ 60 & VQ 100 full range loudspeakers, the VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Two (12") low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading design provides the highest possible sensitivity for low/mid frequency output (105dB/w). The VQ NET MB is principally intended for use with the VQ NET 60 & VQ NET 100 full range systems to construct arrays with extended low frequency pattern control. By fixing a VQ NET MB at the opposing end of a VQ full range loudspeaker we can effectively extend pattern control to below the cutoff point of the Mid/High PSW waveguide. By offsetting the devices using delay we can also steer the low frequency lobe. The VQ NET MB can be used to extend the bandwidth of any VQ Mid/High product whether singly or as part of an array.

Tannoy/TGI North America, Inc.

The VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series.

Duplicating the low frequency performance of the VQ 60 & VQ 100 full range loudspeakers, the VQ NET MB is intended for use as a flown or ground stacked, high power low/mid frequency module used in conjunction with full range or mid/high systems in the VQ series. Two (12") low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading design provides the highest possible sensitivity for low/mid frequency output (105dB/w).
The VQ NET MB is principally intended for use with the VQ NET 60 & VQ NET 100 full range systems to construct arrays with extended low frequency pattern control. By fixing a VQ NET MB at the opposing end of a VQ full range loudspeaker we can effectively extend pattern control to below the cutoff point of the Mid/High PSW waveguide. By offsetting the devices using delay we can also steer the low frequency lobe. The VQ NET MB can be used to extend the bandwidth of any VQ Mid/High product whether singly or as part of an array.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ NET MB
Product Name High Power Low/Mid Frequency Module
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
BK Series -  - Knowles
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details