Visual Sound, Inc. Three-way, full-range weather-resistant loudspeaker W2-315-94H

Description
Community Professional Loudspeakers The WET315-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass composites, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert mylar diaphragm. Ferrofluid fills the MF and HF voice coil gaps to prevent gap corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET315-94H has a 15" LF, a 2" exit MR driver, and a 1" exit HF compression driver. The entire MF/HF driver assembly can be factory ordered rotated 90 degrees axially. The WET315 frequency range is from 45 Hz to 17 kHz with a 101 dB SPL1W / 1m sensitivity and a maximum continuous broadband output of 124 SPL. Power handling is 200WRMS, 500W when optioned with the through a high-power passive crossover. Power handling is 200W RMS LF, 500W program and 75W RMS, 200W program MF/HF when bi-amped. Six 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.
Description
Community Professional Loudspeakers The WET315-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass composites, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert mylar diaphragm. Ferrofluid fills the MF and HF voice coil gaps to prevent gap corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET315-94H has a 15" LF, a 2" exit MR driver, and a 1" exit HF compression driver. The entire MF/HF driver assembly can be factory ordered rotated 90 degrees axially. The WET315 frequency range is from 45 Hz to 17 kHz with a 101 dB SPL1W / 1m sensitivity and a maximum continuous broadband output of 124 SPL. Power handling is 200WRMS, 500W when optioned with the through a high-power passive crossover. Power handling is 200W RMS LF, 500W program and 75W RMS, 200W program MF/HF when bi-amped. Six 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range weather-resistant loudspeaker - W2-315-94H - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range weather-resistant loudspeaker
W2-315-94H
Three-way, full-range weather-resistant loudspeaker W2-315-94H
Community Professional Loudspeakers The WET315-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass composites, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert mylar diaphragm. Ferrofluid fills the MF and HF voice coil gaps to prevent gap corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET315-94H has a 15" LF, a 2" exit MR driver, and a 1" exit HF compression driver. The entire MF/HF driver assembly can be factory ordered rotated 90 degrees axially. The WET315 frequency range is from 45 Hz to 17 kHz with a 101 dB SPL1W / 1m sensitivity and a maximum continuous broadband output of 124 SPL. Power handling is 200WRMS, 500W when optioned with the through a high-power passive crossover. Power handling is 200W RMS LF, 500W program and 75W RMS, 200W program MF/HF when bi-amped. Six 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Community Professional Loudspeakers

The WET315-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance.

It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass composites, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert mylar diaphragm. Ferrofluid fills the MF and HF voice coil gaps to prevent gap corrosion as well as improve thermal power handling and reduce power compression. A3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET315-94H has a 15" LF, a 2" exit MR driver, and a 1" exit HF compression driver. The entire MF/HF driver assembly can be factory ordered rotated 90 degrees axially. The WET315 frequency range is from 45 Hz to 17 kHz with a 101 dB SPL1W / 1m sensitivity and a maximum continuous broadband output of 124 SPL. Power handling is 200WRMS, 500W when optioned with the through a high-power passive crossover. Power handling is 200W RMS LF, 500W program and 75W RMS, 200W program MF/HF when bi-amped. Six 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-315-94H
Product Name Three-way, full-range weather-resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Home Audio, Soundbar - TVee Model 30 - Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Size 3.19 inch (81 mm)
View Details