Visual Sound, Inc. professional loudspeaker VX 8

Description
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 8 is a new evolution of the highly successful and ubiquitous V8, renowned for its exceptional performance and versatility making it a premier choice for almost any typical situation. It provides a compact yet punchy and sonically vibrant solution for small-to-medium scale performance sound reinforcement and more demanding BGM such as loud fashion retail outlets and bars and small clubs. The VX 8 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 8 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind. The VX 8 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 200mm (8") Dual Concentric full-range driver Tightly controlled 90 degree for optimum coverage and forward gain Peak output 119 dB, rec. amp power 260 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top of cabinet and pole-mountable for optimum portability. Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty
Description
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 8 is a new evolution of the highly successful and ubiquitous V8, renowned for its exceptional performance and versatility making it a premier choice for almost any typical situation. It provides a compact yet punchy and sonically vibrant solution for small-to-medium scale performance sound reinforcement and more demanding BGM such as loud fashion retail outlets and bars and small clubs. The VX 8 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 8 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind. The VX 8 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 200mm (8") Dual Concentric full-range driver Tightly controlled 90 degree for optimum coverage and forward gain Peak output 119 dB, rec. amp power 260 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top of cabinet and pole-mountable for optimum portability. Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
professional loudspeaker
VX 8
professional loudspeaker VX 8
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 8 is a new evolution of the highly successful and ubiquitous V8, renowned for its exceptional performance and versatility making it a premier choice for almost any typical situation. It provides a compact yet punchy and sonically vibrant solution for small-to-medium scale performance sound reinforcement and more demanding BGM such as loud fashion retail outlets and bars and small clubs. The VX 8 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 8 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind. The VX 8 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 200mm (8") Dual Concentric full-range driver Tightly controlled 90 degree for optimum coverage and forward gain Peak output 119 dB, rec. amp power 260 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top of cabinet and pole-mountable for optimum portability. Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Tannoy/TGI North America, Inc.

Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 8 is a new evolution of the highly successful and ubiquitous V8, renowned for its exceptional performance and versatility making it a premier choice for almost any typical situation. It provides a compact yet punchy and sonically vibrant solution for small-to-medium scale performance sound reinforcement and more demanding BGM such as loud fashion retail outlets and bars and small clubs. The VX 8 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations
Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 8 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind.
The VX 8 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications.

  • 200mm (8") Dual Concentric full-range driver
  • Tightly controlled 90 degree for optimum coverage and forward gain
  • Peak output 119 dB, rec. amp power 260 W @ 8 Ohms
  • Versatile mounting via optional custom designed hardware
  • Integrip™ handle ergonomically integrated into top of cabinet and pole-mountable for optimum portability.
  • Exceptional sound and performance for a cabinet of this size
  • Rugged and highly compact birch plywood enclosure
  • Available in black or white textured paint finish - custom colours optional.
  • Available in weather proof specification (optional)
  • Engineered and built in UK
  • Five year loudspeaker warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VX 8
Product Name professional loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1600 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details