Visual Sound, Inc. ZxA5 Series Loudspeaker System ZXA5

Description
Electro-Voice The Electro-Voice® ZXA5 combines the performance of DVX and ND2 with a high-output, dual-channel, integrated amplifier. Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. In addition to its incredible sonic abilities, the ZXA5 retains all of the functionality of the passive ZX5 in terms of accessories, mounting options, and multi-angle monitors.
Description
Electro-Voice The Electro-Voice® ZXA5 combines the performance of DVX and ND2 with a high-output, dual-channel, integrated amplifier. Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. In addition to its incredible sonic abilities, the ZXA5 retains all of the functionality of the passive ZX5 in terms of accessories, mounting options, and multi-angle monitors.

Suppliers

Company
Product
Description
Supplier Links
ZxA5 Series Loudspeaker System - ZXA5 - Visual Sound, Inc.
Broomall, PA, USA
ZxA5 Series Loudspeaker System
ZXA5
ZxA5 Series Loudspeaker System ZXA5
Electro-Voice The Electro-Voice® ZXA5 combines the performance of DVX and ND2 with a high-output, dual-channel, integrated amplifier. Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. In addition to its incredible sonic abilities, the ZXA5 retains all of the functionality of the passive ZX5 in terms of accessories, mounting options, and multi-angle monitors.

Electro-Voice

The Electro-Voice® ZXA5 combines the performance of DVX and ND2 with a high-output, dual-channel, integrated amplifier. Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. In addition to its incredible sonic abilities, the ZXA5 retains all of the functionality of the passive ZX5 in terms of accessories, mounting options, and multi-angle monitors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZXA5
Product Name ZxA5 Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1203-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 450 Hz
View Details