Visual Sound, Inc. 3-Way, High-Output Compact Line-Array Element Main Cabinet Xlc127+

Description
Electro-Voice The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass.The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.
Description
Electro-Voice The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass.The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.

Suppliers

Company
Product
Description
Supplier Links
3-Way, High-Output Compact Line-Array Element Main Cabinet - Xlc127+ - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High-Output Compact Line-Array Element Main Cabinet
Xlc127+
3-Way, High-Output Compact Line-Array Element Main Cabinet Xlc127+
Electro-Voice The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass.The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.

Electro-Voice

The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass.The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xlc127+
Product Name 3-Way, High-Output Compact Line-Array Element Main Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 2900 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Speakers - PSR66N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 110 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details
4 suppliers