Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1082

Description
Electro-Voice The Electro-Voice® Xi-1082 is an ultracompact, two-way, underbalcony or low-profile, full-range loudspeaker system. Its single eight-inch woofer avoids the midrange loading of typical dual-woofer, underbalcony systems, and rear-mounted, threaded inserts connect with OmniMount® Series 100 hardware. U-bracket mounting hardware optional (Mb-1082).OmniMount® is a registered trademark of OmniMount Systems, Inc. 8-inch two-way 90° x 40° horn coverage 175-watts long term power capacity Ring-Mode Decoupling (RMD™) Full-range with internal passive crossover DH3 1-inch-exit compression driver with titanium diaphragm Low-profile for low ceiling or under balconies
Description
Electro-Voice The Electro-Voice® Xi-1082 is an ultracompact, two-way, underbalcony or low-profile, full-range loudspeaker system. Its single eight-inch woofer avoids the midrange loading of typical dual-woofer, underbalcony systems, and rear-mounted, threaded inserts connect with OmniMount® Series 100 hardware. U-bracket mounting hardware optional (Mb-1082).OmniMount® is a registered trademark of OmniMount Systems, Inc. 8-inch two-way 90° x 40° horn coverage 175-watts long term power capacity Ring-Mode Decoupling (RMD™) Full-range with internal passive crossover DH3 1-inch-exit compression driver with titanium diaphragm Low-profile for low ceiling or under balconies

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1082 - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1082
X-Array™ Xi-Series™ Speaker System Xi-1082
Electro-Voice The Electro-Voice® Xi-1082 is an ultracompact, two-way, underbalcony or low-profile, full-range loudspeaker system. Its single eight-inch woofer avoids the midrange loading of typical dual-woofer, underbalcony systems, and rear-mounted, threaded inserts connect with OmniMount® Series 100 hardware. U-bracket mounting hardware optional (Mb-1082).OmniMount® is a registered trademark of OmniMount Systems, Inc. 8-inch two-way 90° x 40° horn coverage 175-watts long term power capacity Ring-Mode Decoupling (RMD™) Full-range with internal passive crossover DH3 1-inch-exit compression driver with titanium diaphragm Low-profile for low ceiling or under balconies

Electro-Voice

The Electro-Voice® Xi-1082 is an ultracompact, two-way, underbalcony or low-profile, full-range loudspeaker system. Its single eight-inch woofer avoids the midrange loading of typical dual-woofer, underbalcony systems, and rear-mounted, threaded inserts connect with OmniMount® Series 100 hardware. U-bracket mounting hardware optional (Mb-1082).OmniMount® is a registered trademark of OmniMount Systems, Inc.

  • 8-inch two-way
  • 90° x 40° horn coverage
  • 175-watts long term power capacity
  • Ring-Mode Decoupling (RMD™)
  • Full-range with internal passive crossover
  • DH3 1-inch-exit compression driver with titanium diaphragm
  • Low-profile for low ceiling or under balconies
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1082
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
HDS Woofer, 5.25
Specs
Nominal Power 50 watts
Sensitivity 87.1 dB
Resonance Frequency 62 Hz
View Details
2 suppliers