Visual Sound, Inc. Dedicated High Performance Sub-Bass System W8LS

Description
Martin Audio Limited The W8LS is a dedicated high performance sub-bass system designed to augment the low frequency output of the W8L in large scale applications where the sub-bass enclosures must be flown. The physical dimensions of the W8LS are identical to the W8L and it is equipped with the same proprietary rigging system, allowing flown arrays to be constructed rapidly and safely. It features twin, 1000 watt 18 inch (460mm) drive units with magnet structure and suspensions engineered for maximum linear excursion. The drivers are reflex loaded by ports at either end of the enclosure and substantial internal bracing is employed to minimise energy absorption by the cabinet walls at the very high pressures generated within the enclosure itself. Dual long excursion 18 inch (460mm) direct radiator design High power - 138dB continuous, 144dB peak (single unit half-space) Extended response 32Hz - 180Hz &plusm;3dB Useable response to 28Hz (-10dB) Compatible with W8L Line Array Fast, integral rigging system with variable splay angles from 0 to 7.5° to match W8L column curvatures Standard W8L grid may be used for flying or ground stacking Applications includes: Dedicated flown sub-bass for W8L Line Array, Ground stacked sub-bass for W8L Line Array, Under-stage sub-bass and Special effects sub-bass
Description
Martin Audio Limited The W8LS is a dedicated high performance sub-bass system designed to augment the low frequency output of the W8L in large scale applications where the sub-bass enclosures must be flown. The physical dimensions of the W8LS are identical to the W8L and it is equipped with the same proprietary rigging system, allowing flown arrays to be constructed rapidly and safely. It features twin, 1000 watt 18 inch (460mm) drive units with magnet structure and suspensions engineered for maximum linear excursion. The drivers are reflex loaded by ports at either end of the enclosure and substantial internal bracing is employed to minimise energy absorption by the cabinet walls at the very high pressures generated within the enclosure itself. Dual long excursion 18 inch (460mm) direct radiator design High power - 138dB continuous, 144dB peak (single unit half-space) Extended response 32Hz - 180Hz &plusm;3dB Useable response to 28Hz (-10dB) Compatible with W8L Line Array Fast, integral rigging system with variable splay angles from 0 to 7.5° to match W8L column curvatures Standard W8L grid may be used for flying or ground stacking Applications includes: Dedicated flown sub-bass for W8L Line Array, Ground stacked sub-bass for W8L Line Array, Under-stage sub-bass and Special effects sub-bass

Suppliers

Company
Product
Description
Supplier Links
Dedicated High Performance Sub-Bass System - W8LS - Visual Sound, Inc.
Broomall, PA, USA
Dedicated High Performance Sub-Bass System
W8LS
Dedicated High Performance Sub-Bass System W8LS
Martin Audio Limited The W8LS is a dedicated high performance sub-bass system designed to augment the low frequency output of the W8L in large scale applications where the sub-bass enclosures must be flown. The physical dimensions of the W8LS are identical to the W8L and it is equipped with the same proprietary rigging system, allowing flown arrays to be constructed rapidly and safely. It features twin, 1000 watt 18 inch (460mm) drive units with magnet structure and suspensions engineered for maximum linear excursion. The drivers are reflex loaded by ports at either end of the enclosure and substantial internal bracing is employed to minimise energy absorption by the cabinet walls at the very high pressures generated within the enclosure itself. Dual long excursion 18 inch (460mm) direct radiator design High power - 138dB continuous, 144dB peak (single unit half-space) Extended response 32Hz - 180Hz &plusm;3dB Useable response to 28Hz (-10dB) Compatible with W8L Line Array Fast, integral rigging system with variable splay angles from 0 to 7.5° to match W8L column curvatures Standard W8L grid may be used for flying or ground stacking Applications includes: Dedicated flown sub-bass for W8L Line Array, Ground stacked sub-bass for W8L Line Array, Under-stage sub-bass and Special effects sub-bass

Martin Audio Limited

The W8LS is a dedicated high performance sub-bass system designed to augment the low frequency output of the W8L in large scale applications where the sub-bass enclosures must be flown. The physical dimensions of the W8LS are identical to the W8L and it is equipped with the same proprietary rigging system, allowing flown arrays to be constructed rapidly and safely. It features twin, 1000 watt 18 inch (460mm) drive units with magnet structure and suspensions engineered for maximum linear excursion. The drivers are reflex loaded by ports at either end of the enclosure and substantial internal bracing is employed to minimise energy absorption by the cabinet walls at the very high pressures generated within the enclosure itself.

  • Dual long excursion 18 inch (460mm) direct radiator design
  • High power - 138dB continuous, 144dB peak (single unit half-space)
  • Extended response 32Hz - 180Hz &plusm;3dB
  • Useable response to 28Hz (-10dB)
  • Compatible with W8L Line Array
  • Fast, integral rigging system with variable splay angles from 0 to 7.5° to match W8L column curvatures
  • Standard W8L grid may be used for flying or ground stacking
  • Applications includes: Dedicated flown sub-bass for W8L Line Array, Ground stacked sub-bass for W8L Line Array, Under-stage sub-bass and Special effects sub-bass
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LS
Product Name Dedicated High Performance Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
RC-Micro 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details