Visual Sound, Inc. Compact Theatre Under-Balcony Enclosure WTUB

Description
Martin Audio Limited The Wavefront Theatre WTUB enclosure has been specifically designed for under-balcony use in theatres and infill in venues requiring extremely wide horizontal coverage. The WTUB loudspeaker provides sound reinforcement for speech and music with exceptionally consistent tonal balance over the whole of its coverage angle. It also shares the same tonal characteristics as the larger members of the WT range, the WT2 and 3. Seamless coverage over 120° High SPL from compact enclosure High frequency line array with proprietary diffusion phase plug Switchable input configuration Dedicated hardware for under-balcony and ceiling mounting Multi-laminate birch ply construction Applications includes: Under-balcony fill in theatre sound systems, Wide dispersion infill and Speech and music reinforcement in conference venues
Description
Martin Audio Limited The Wavefront Theatre WTUB enclosure has been specifically designed for under-balcony use in theatres and infill in venues requiring extremely wide horizontal coverage. The WTUB loudspeaker provides sound reinforcement for speech and music with exceptionally consistent tonal balance over the whole of its coverage angle. It also shares the same tonal characteristics as the larger members of the WT range, the WT2 and 3. Seamless coverage over 120° High SPL from compact enclosure High frequency line array with proprietary diffusion phase plug Switchable input configuration Dedicated hardware for under-balcony and ceiling mounting Multi-laminate birch ply construction Applications includes: Under-balcony fill in theatre sound systems, Wide dispersion infill and Speech and music reinforcement in conference venues

Suppliers

Company
Product
Description
Supplier Links
Compact Theatre Under-Balcony Enclosure - WTUB - Visual Sound, Inc.
Broomall, PA, USA
Compact Theatre Under-Balcony Enclosure
WTUB
Compact Theatre Under-Balcony Enclosure WTUB
Martin Audio Limited The Wavefront Theatre WTUB enclosure has been specifically designed for under-balcony use in theatres and infill in venues requiring extremely wide horizontal coverage. The WTUB loudspeaker provides sound reinforcement for speech and music with exceptionally consistent tonal balance over the whole of its coverage angle. It also shares the same tonal characteristics as the larger members of the WT range, the WT2 and 3. Seamless coverage over 120° High SPL from compact enclosure High frequency line array with proprietary diffusion phase plug Switchable input configuration Dedicated hardware for under-balcony and ceiling mounting Multi-laminate birch ply construction Applications includes: Under-balcony fill in theatre sound systems, Wide dispersion infill and Speech and music reinforcement in conference venues

Martin Audio Limited

The Wavefront Theatre WTUB enclosure has been specifically designed for under-balcony use in theatres and infill in venues requiring extremely wide horizontal coverage. The WTUB loudspeaker provides sound reinforcement for speech and music with exceptionally consistent tonal balance over the whole of its coverage angle. It also shares the same tonal characteristics as the larger members of the WT range, the WT2 and 3.

  • Seamless coverage over 120°
  • High SPL from compact enclosure
  • High frequency line array with proprietary diffusion phase plug
  • Switchable input configuration
  • Dedicated hardware for under-balcony and ceiling mounting
  • Multi-laminate birch ply construction
  • Applications includes: Under-balcony fill in theatre sound systems, Wide dispersion infill and Speech and music reinforcement in conference venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WTUB
Product Name Compact Theatre Under-Balcony Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - FSL-0818R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 80 Hz
View Details
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details