Visual Sound, Inc. Mounting Ring-4in Spkr, Steel, Torsion Mount, 6.3in Dia XPR4-T

Description
Lowell Manufacturing Company XPR4-T: 6.31" dia. steel mounting ring for torsion-mount grilles. Mounts grille: CN4, CN4M, WB4T
Description
Lowell Manufacturing Company XPR4-T: 6.31" dia. steel mounting ring for torsion-mount grilles. Mounts grille: CN4, CN4M, WB4T

Suppliers

Company
Product
Description
Supplier Links
Mounting Ring-4in Spkr, Steel, Torsion Mount, 6.3in Dia - XPR4-T - Visual Sound, Inc.
Broomall, PA, USA
Mounting Ring-4in Spkr, Steel, Torsion Mount, 6.3in Dia
XPR4-T
Mounting Ring-4in Spkr, Steel, Torsion Mount, 6.3in Dia XPR4-T
Lowell Manufacturing Company XPR4-T: 6.31" dia. steel mounting ring for torsion-mount grilles. Mounts grille: CN4, CN4M, WB4T

Lowell Manufacturing Company

XPR4-T: 6.31" dia. steel mounting ring for torsion-mount grilles. Mounts grille: CN4, CN4M, WB4T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number XPR4-T
Product Name Mounting Ring-4in Spkr, Steel, Torsion Mount, 6.3in Dia
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 273 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details