Visual Sound, Inc. Small Format Weather Resistant Music/Paging Loudspeaker 7.5W WR-5AT

Description
Atlas Sound Cost-effective reflex loudspeaker Model WR-5AT is 7.5 watt unit. Cost-effective reflex loudspeaker Model WR-5AT is 7.5 wattunit, for use where environment resistance and small size are important criteria in equipment selection for localized sound distribution. A specially engineered reflex housing enhances frequency response and optimum efficiency of the cone loudspeaker. Weatherproof treatment and construction allows flexibility and dependable performance in indoor and outdoor installations. Model WR-5AT is equipped with a 70.7/25-volt transformer with screwdriveradjustabl e watts/impedance switch. Housing is constructed of heavy-gauge spun aluminum with durable light epoxy finish. 7.5 Watts for Localized or Area Communications Delivers Extended Frequency Response for Pleasing Sound Reproduction Economy Loudspeaker for Paging, Music and Signaling Withstands Indoor and Outdoor Environments
Description
Atlas Sound Cost-effective reflex loudspeaker Model WR-5AT is 7.5 watt unit. Cost-effective reflex loudspeaker Model WR-5AT is 7.5 wattunit, for use where environment resistance and small size are important criteria in equipment selection for localized sound distribution. A specially engineered reflex housing enhances frequency response and optimum efficiency of the cone loudspeaker. Weatherproof treatment and construction allows flexibility and dependable performance in indoor and outdoor installations. Model WR-5AT is equipped with a 70.7/25-volt transformer with screwdriveradjustabl e watts/impedance switch. Housing is constructed of heavy-gauge spun aluminum with durable light epoxy finish. 7.5 Watts for Localized or Area Communications Delivers Extended Frequency Response for Pleasing Sound Reproduction Economy Loudspeaker for Paging, Music and Signaling Withstands Indoor and Outdoor Environments

Suppliers

Company
Product
Description
Supplier Links
Small Format Weather Resistant Music/Paging Loudspeaker 7.5W - WR-5AT - Visual Sound, Inc.
Broomall, PA, USA
Small Format Weather Resistant Music/Paging Loudspeaker 7.5W
WR-5AT
Small Format Weather Resistant Music/Paging Loudspeaker 7.5W WR-5AT
Atlas Sound Cost-effective reflex loudspeaker Model WR-5AT is 7.5 watt unit. Cost-effective reflex loudspeaker Model WR-5AT is 7.5 wattunit, for use where environment resistance and small size are important criteria in equipment selection for localized sound distribution. A specially engineered reflex housing enhances frequency response and optimum efficiency of the cone loudspeaker. Weatherproof treatment and construction allows flexibility and dependable performance in indoor and outdoor installations. Model WR-5AT is equipped with a 70.7/25-volt transformer with screwdriveradjustabl e watts/impedance switch. Housing is constructed of heavy-gauge spun aluminum with durable light epoxy finish. 7.5 Watts for Localized or Area Communications Delivers Extended Frequency Response for Pleasing Sound Reproduction Economy Loudspeaker for Paging, Music and Signaling Withstands Indoor and Outdoor Environments

Atlas Sound

Cost-effective reflex loudspeaker Model WR-5AT is 7.5 watt unit.

Cost-effective reflex loudspeaker Model WR-5AT is 7.5 wattunit, for use where environment resistance and small size are important criteria in equipment selection for localized sound distribution. A specially engineered reflex housing enhances frequency response and optimum efficiency of the cone loudspeaker. Weatherproof treatment and construction allows flexibility and dependable performance in indoor and outdoor installations. Model WR-5AT is equipped with a 70.7/25-volt transformer with screwdriveradjustable watts/impedance switch. Housing is constructed of heavy-gauge spun aluminum with durable light epoxy finish.

  • 7.5 Watts for Localized or Area Communications
  • Delivers Extended Frequency Response for Pleasing Sound Reproduction
  • Economy Loudspeaker for Paging, Music and Signaling
  • Withstands Indoor and Outdoor Environments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WR-5AT
Product Name Small Format Weather Resistant Music/Paging Loudspeaker 7.5W
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details