Visual Sound, Inc. Three-way, full-range, bi-amp, weather-resistant loudspeaker W2-322L-94H

Description
Community Professional Loudspeakers The WET322L-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A 3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a 110 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 127dB SPL/134dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.
Description
Community Professional Loudspeakers The WET322L-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A 3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a 110 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 127dB SPL/134dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, bi-amp, weather-resistant loudspeaker - W2-322L-94H - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, bi-amp, weather-resistant loudspeaker
W2-322L-94H
Three-way, full-range, bi-amp, weather-resistant loudspeaker W2-322L-94H
Community Professional Loudspeakers The WET322L-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance. It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A 3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a 110 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 127dB SPL/134dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Community Professional Loudspeakers

The WET322L-94H is a three-way system designed to provide high quality music and voice reproduction in applications requiring extreme weather resistance.

It uses a unique blend of advanced technologies to both enhance its ability to withstand long term exposure to tough environmental conditions and provide the uncompromising performance normally associated only with indoor loudspeakers. The enclosure and driver baffle are each molded as one-piece using 100% hand-laminated fiberglass, providing extreme structural strength. The HF driver uses a 1" exit, non-metallic diaphragm. The MF driver has an environmentally inert carbon fiber diaphragm. Ferrofluid fills the voice coil MF and HF gaps to prevent corrosion as well as improve thermal power handling and reduce power compression. A 3-layer Weather- Stop™ grille of stainless steel mesh and open cell foam provides physical protection and prevents water intrusion. All exposed hardware is stainless steel or aluminum. The WET322L is equipped with two 12" LF, a 2.8" exit MR driver, and a 1" exit HF compression driver. The WET322L's frequency range is from 45 Hz to 17 kHz with a 110 dB SPL 1W / 1m sensitivity and a maximum continuous broadband output of 127dB SPL/134dB SPL peak. Power handling is 400W RMS, 1000W program LF, 160W RMS, 400W program MF/HF. Six integral 1/2-13 mounting points on the sides of the enclosure mate with a special order yoke-type bracket.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-322L-94H
Product Name Three-way, full-range, bi-amp, weather-resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93.5 dB
Size 0.20 inch (5 mm)
View Details