Visual Sound, Inc. Zx5 Series Loudspeaker System ZX5

Description
Electro-Voice The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure... The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure, featuring the newest generation of EV components: the all-new DXV3150 500-watt, 15-inch woofer and the all-new, two-inch neodymium ND2 compression driver.The Zx5 is rated for 600-watt, long-term power handling and is able to produce high SPLs while providing a very smooth frequency response. With two available coverage patterns (60 degree x 60 degree or 90 degree x 50 degree), two adjustable monitor angles (45 degrees or 55 degrees) and ten built-in rigging and suspension points allow for a variety of mounting accessories, the Zx5 fits a variety of applications such as installations of individual speakers or clusters in entertainment, houses-of-worship, as well as on stage with bands, musicians, and PA rental companies.
Description
Electro-Voice The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure... The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure, featuring the newest generation of EV components: the all-new DXV3150 500-watt, 15-inch woofer and the all-new, two-inch neodymium ND2 compression driver.The Zx5 is rated for 600-watt, long-term power handling and is able to produce high SPLs while providing a very smooth frequency response. With two available coverage patterns (60 degree x 60 degree or 90 degree x 50 degree), two adjustable monitor angles (45 degrees or 55 degrees) and ten built-in rigging and suspension points allow for a variety of mounting accessories, the Zx5 fits a variety of applications such as installations of individual speakers or clusters in entertainment, houses-of-worship, as well as on stage with bands, musicians, and PA rental companies.

Suppliers

Company
Product
Description
Supplier Links
Zx5 Series Loudspeaker System - ZX5 - Visual Sound, Inc.
Broomall, PA, USA
Zx5 Series Loudspeaker System
ZX5
Zx5 Series Loudspeaker System ZX5
Electro-Voice The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure... The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure, featuring the newest generation of EV components: the all-new DXV3150 500-watt, 15-inch woofer and the all-new, two-inch neodymium ND2 compression driver.The Zx5 is rated for 600-watt, long-term power handling and is able to produce high SPLs while providing a very smooth frequency response. With two available coverage patterns (60 degree x 60 degree or 90 degree x 50 degree), two adjustable monitor angles (45 degrees or 55 degrees) and ten built-in rigging and suspension points allow for a variety of mounting accessories, the Zx5 fits a variety of applications such as installations of individual speakers or clusters in entertainment, houses-of-worship, as well as on stage with bands, musicians, and PA rental companies.

Electro-Voice

The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure...

The Electro-Voice® Zx5 is a 15-inch, two-way cabinet with the most elegant, high-impact, composite enclosure, featuring the newest generation of EV components: the all-new DXV3150 500-watt, 15-inch woofer and the all-new, two-inch neodymium ND2 compression driver.The Zx5 is rated for 600-watt, long-term power handling and is able to produce high SPLs while providing a very smooth frequency response. With two available coverage patterns (60 degree x 60 degree or 90 degree x 50 degree), two adjustable monitor angles (45 degrees or 55 degrees) and ten built-in rigging and suspension points allow for a variety of mounting accessories, the Zx5 fits a variety of applications such as installations of individual speakers or clusters in entertainment, houses-of-worship, as well as on stage with bands, musicians, and PA rental companies.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZX5
Product Name Zx5 Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details