Visual Sound, Inc. Large Scale, Three-Way Line Array Enclosure W8L Longbow

Description
Martin Audio Limited The Martin Audio W8L Longbow is an evolution of the successful W8L line array system. It brings a new level of performance to the most demanding sound reinforcement applications such as outdoor festivals, sports stadiums and the largest arenas. Large scale, three-way line array element Horn loaded 15" (380mm) LF - 106dB @1W, 1m (single cabinet) Twin 8" (200mm) mid-horn - 109dB @1W, 1m (single cabinet) Quad 1" (25mm) HF horn - 119dB @1W, 1m (single cabinet) Consistent 90° horizontal mid and HF pattern control Fast, integral rigging system with variable splay angles ViewPoint™ array optimisation software Factory controller presets for a wide variety of configurations Compatible with flown or ground stacked W8LS Compatible with ground stacked WLX, WSX, WS218X
Description
Martin Audio Limited The Martin Audio W8L Longbow is an evolution of the successful W8L line array system. It brings a new level of performance to the most demanding sound reinforcement applications such as outdoor festivals, sports stadiums and the largest arenas. Large scale, three-way line array element Horn loaded 15" (380mm) LF - 106dB @1W, 1m (single cabinet) Twin 8" (200mm) mid-horn - 109dB @1W, 1m (single cabinet) Quad 1" (25mm) HF horn - 119dB @1W, 1m (single cabinet) Consistent 90° horizontal mid and HF pattern control Fast, integral rigging system with variable splay angles ViewPoint™ array optimisation software Factory controller presets for a wide variety of configurations Compatible with flown or ground stacked W8LS Compatible with ground stacked WLX, WSX, WS218X

Suppliers

Company
Product
Description
Supplier Links
Large Scale, Three-Way Line Array Enclosure - W8L Longbow - Visual Sound, Inc.
Broomall, PA, USA
Large Scale, Three-Way Line Array Enclosure
W8L Longbow
Large Scale, Three-Way Line Array Enclosure W8L Longbow
Martin Audio Limited The Martin Audio W8L Longbow is an evolution of the successful W8L line array system. It brings a new level of performance to the most demanding sound reinforcement applications such as outdoor festivals, sports stadiums and the largest arenas. Large scale, three-way line array element Horn loaded 15" (380mm) LF - 106dB @1W, 1m (single cabinet) Twin 8" (200mm) mid-horn - 109dB @1W, 1m (single cabinet) Quad 1" (25mm) HF horn - 119dB @1W, 1m (single cabinet) Consistent 90° horizontal mid and HF pattern control Fast, integral rigging system with variable splay angles ViewPoint™ array optimisation software Factory controller presets for a wide variety of configurations Compatible with flown or ground stacked W8LS Compatible with ground stacked WLX, WSX, WS218X

Martin Audio Limited

The Martin Audio W8L Longbow is an evolution of the successful W8L line array system. It brings a new level of performance to the most demanding sound reinforcement applications such as outdoor festivals, sports stadiums and the largest arenas.

  • Large scale, three-way line array element
  • Horn loaded 15" (380mm) LF - 106dB @1W, 1m (single cabinet)
  • Twin 8" (200mm) mid-horn - 109dB @1W, 1m (single cabinet)
  • Quad 1" (25mm) HF horn - 119dB @1W, 1m (single cabinet)
  • Consistent 90° horizontal mid and HF pattern control
  • Fast, integral rigging system with variable splay angles
  • ViewPoint™ array optimisation software
  • Factory controller presets for a wide variety of configurations
  • Compatible with flown or ground stacked W8LS
  • Compatible with ground stacked WLX, WSX, WS218X
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8L Longbow
Product Name Large Scale, Three-Way Line Array Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
D Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 92.5 dB
Resonance Frequency 720 Hz
View Details
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details