Visual Sound, Inc. Compact, Vertically Arrayable Three-Way Enclosure W8LCDI

Description
Martin Audio Limited The Martin Audio W8LCDI is a compact, wide dispersion, vertically arrayable enclosure designed for the fixed installation market. It can be used individually and in small quantities for short to medium throw (up to 40 metres) applications as well as a downfill element for the W8LCI. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand-alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Amplitude shading switch 7:1 safety factor with arrays of up to 6 cabinets ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX and WS218X
Description
Martin Audio Limited The Martin Audio W8LCDI is a compact, wide dispersion, vertically arrayable enclosure designed for the fixed installation market. It can be used individually and in small quantities for short to medium throw (up to 40 metres) applications as well as a downfill element for the W8LCI. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand-alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Amplitude shading switch 7:1 safety factor with arrays of up to 6 cabinets ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX and WS218X

Suppliers

Company
Product
Description
Supplier Links
Compact, Vertically Arrayable Three-Way Enclosure - W8LCDI - Visual Sound, Inc.
Broomall, PA, USA
Compact, Vertically Arrayable Three-Way Enclosure
W8LCDI
Compact, Vertically Arrayable Three-Way Enclosure W8LCDI
Martin Audio Limited The Martin Audio W8LCDI is a compact, wide dispersion, vertically arrayable enclosure designed for the fixed installation market. It can be used individually and in small quantities for short to medium throw (up to 40 metres) applications as well as a downfill element for the W8LCI. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand-alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Amplitude shading switch 7:1 safety factor with arrays of up to 6 cabinets ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX and WS218X

Martin Audio Limited

The Martin Audio W8LCDI is a compact, wide dispersion, vertically arrayable enclosure designed for the fixed installation market. It can be used individually and in small quantities for short to medium throw (up to 40 metres) applications as well as a downfill element for the W8LCI. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system.

  • Stand-alone vertically arrayable enclosure
  • Line array downfill element
  • Consistent 120° (-6dB) horizontal mid and HF pattern control
  • 20° (-6dB) vertical dispersion
  • Amplitude shading switch
  • 7:1 safety factor with arrays of up to 6 cabinets
  • ViewPoint™ array optimisation software
  • Loudspeaker management preset files for a wide variety of configurations
  • Compatible with WLX, WSX and WS218X
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LCDI
Product Name Compact, Vertically Arrayable Three-Way Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
V-6.3 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details