Visual Sound, Inc. Three-way, weather-resistant, full-range loudspeaker system W2-312

Description
Community Professional Loudspeakers The Community W2-312 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, weather-resistant full-range loudspeaker system with an integral one-piece fiberglass enclosure and baffle of Wavefront CoherentTM design. It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in permanent installations, the loudspeaker enclosure is constructed of reinforced fiberglass composites with four integral 1/2 x13" threaded mounting points. All drivers are Ferrofluid cooled and are protected by Community's exclusive three-layer, stainless steel, Weather-Stop™ Grille. Five year limited warranty.
Description
Community Professional Loudspeakers The Community W2-312 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, weather-resistant full-range loudspeaker system with an integral one-piece fiberglass enclosure and baffle of Wavefront CoherentTM design. It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in permanent installations, the loudspeaker enclosure is constructed of reinforced fiberglass composites with four integral 1/2 x13" threaded mounting points. All drivers are Ferrofluid cooled and are protected by Community's exclusive three-layer, stainless steel, Weather-Stop™ Grille. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Three-way, weather-resistant, full-range loudspeaker system - W2-312 - Visual Sound, Inc.
Broomall, PA, USA
Three-way, weather-resistant, full-range loudspeaker system
W2-312
Three-way, weather-resistant, full-range loudspeaker system W2-312
Community Professional Loudspeakers The Community W2-312 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, weather-resistant full-range loudspeaker system with an integral one-piece fiberglass enclosure and baffle of Wavefront CoherentTM design. It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in permanent installations, the loudspeaker enclosure is constructed of reinforced fiberglass composites with four integral 1/2 x13" threaded mounting points. All drivers are Ferrofluid cooled and are protected by Community's exclusive three-layer, stainless steel, Weather-Stop™ Grille. Five year limited warranty.

Community Professional Loudspeakers

The Community W2-312 loudspeaker is a high output, high sensitivity, horn-loaded, three-way, weather-resistant full-range loudspeaker system with an integral one-piece fiberglass enclosure and baffle of Wavefront CoherentTM design.

It provides high intelligibility voice projection and musical reinforcement in a very compact package. Engineered for use in permanent installations, the loudspeaker enclosure is constructed of reinforced fiberglass composites with four integral 1/2 x13" threaded mounting points. All drivers are Ferrofluid cooled and are protected by Community's exclusive three-layer, stainless steel, Weather-Stop™ Grille. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-312
Product Name Three-way, weather-resistant, full-range loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details