Visual Sound, Inc. 18 Inch Compact Powered Subwoofer Module, Integrated Audio System VT4881ADP

Description
JBL Professional The VT4881ADP Compact Powered 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio, corporate A/V and theatrical presentations of all types. Ideal companion to VT4887ADP compact three-way systems.
Description
JBL Professional The VT4881ADP Compact Powered 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio, corporate A/V and theatrical presentations of all types. Ideal companion to VT4887ADP compact three-way systems.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18 Inch Compact Powered Subwoofer Module, Integrated Audio System
VT4881ADP
18 Inch Compact Powered Subwoofer Module, Integrated Audio System VT4881ADP
JBL Professional The VT4881ADP Compact Powered 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio, corporate A/V and theatrical presentations of all types. Ideal companion to VT4887ADP compact three-way systems.

JBL Professional

The VT4881ADP Compact Powered 18" Arrayable Subwoofer is designed to deliver high quality sound reinforcement of VLF (Very Low Frequency) musical information for a variety of applications including concert audio, corporate A/V and theatrical presentations of all types. Ideal companion to VT4887ADP compact three-way systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4881ADP
Product Name 18 Inch Compact Powered Subwoofer Module, Integrated Audio System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 368 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details