Visual Sound, Inc. Sound reinforcement loudspeaker VR51

Description
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require... 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 55 Hz to 20 kHz. Power handling 500 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 19.0 W x 18.8 D in. / 762 H x 482W x 476 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.
Description
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require... 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 55 Hz to 20 kHz. Power handling 500 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 19.0 W x 18.8 D in. / 762 H x 482W x 476 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.

Suppliers

Company
Product
Description
Supplier Links
Sound reinforcement loudspeaker - VR51 - Visual Sound, Inc.
Broomall, PA, USA
Sound reinforcement loudspeaker
VR51
Sound reinforcement loudspeaker VR51
EAW - Eastern Acoustic Works, Inc. 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require... 2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 55 Hz to 20 kHz. Power handling 500 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 19.0 W x 18.8 D in. / 762 H x 482W x 476 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.

EAW - Eastern Acoustic Works, Inc.

2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as require...

2-way full range loudspeaker. Appropriate as a main FOH system or for secondary coverage in large installations. 15-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 55 Hz to 20 kHz. Power handling 500 watts at 8 ohm. 90° x 60° HF beamwidth standard; user-installed 60° x 45° horn included. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 3/8-16 inch mounting points for use with optional eyebolts. Optional transformer module available (AC-TX128) for 70 V and 100 V applications. Dimensions 30.0 H x 19.0 W x 18.8 D in. / 762 H x 482W x 476 D mm. Datasheet (PDF). Instruction Manual (PDF 534 KB). EASE Data.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VR51
Product Name Sound reinforcement loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 106 dB
Size 0.25 inch (6 mm)
View Details