Visual Sound, Inc. Full Range, Three-Way Loudspeaker System VQ NET 60

Description
Tannoy/TGI North America, Inc. The VQ NET 60 is a full range, three-way loudspeaker system designed for applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 is perfectly suited for use in arrays or singly in demanding applications. Unlike line array solutions, the VQ NET 60 can produce enough power and clarity to be used individually maintaining your building's aesthetics. With low frequency extension to 90 Hz, the VQ NET 60 can be combined with various subwoofers for extended bandwidth.
Description
Tannoy/TGI North America, Inc. The VQ NET 60 is a full range, three-way loudspeaker system designed for applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 is perfectly suited for use in arrays or singly in demanding applications. Unlike line array solutions, the VQ NET 60 can produce enough power and clarity to be used individually maintaining your building's aesthetics. With low frequency extension to 90 Hz, the VQ NET 60 can be combined with various subwoofers for extended bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Full Range, Three-Way Loudspeaker System
VQ NET 60
Full Range, Three-Way Loudspeaker System VQ NET 60
Tannoy/TGI North America, Inc. The VQ NET 60 is a full range, three-way loudspeaker system designed for applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 is perfectly suited for use in arrays or singly in demanding applications. Unlike line array solutions, the VQ NET 60 can produce enough power and clarity to be used individually maintaining your building's aesthetics. With low frequency extension to 90 Hz, the VQ NET 60 can be combined with various subwoofers for extended bandwidth.

Tannoy/TGI North America, Inc.

The VQ NET 60 is a full range, three-way loudspeaker system designed for applications which require very high output capability with class leading pattern control. Integrated with cutting edge digital signal processing, network control and dual channel Class D amplification, the VQ NET 60 is perfectly suited for use in arrays or singly in demanding applications. Unlike line array solutions, the VQ NET 60 can produce enough power and clarity to be used individually maintaining your building's aesthetics.
With low frequency extension to 90 Hz, the VQ NET 60 can be combined with various subwoofers for extended bandwidth.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VQ NET 60
Product Name Full Range, Three-Way Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details