Visual Sound, Inc. High Power Sub/Mid-Bass Device VS 15DR

Description
Tannoy/TGI North America, Inc. The VS 15DR is a high power sub/mid-bass device developed to compliment Tannoy's VQ Series MH (mid-high) enclosures within flown or ground stacked full-range arrays where dedicated subwoofer enclosures are not desired or indeed possible. The VS 15DR satisfies a specific requirement for applications where an installed VQ Series system needs to deliver more low-frequency response than is possible with simply the 2 x 12" LF element of a full range VQ Series enclosure on its own, or by using VQ MB devices within a modular system. Examples of such applications would be small-scale school or performance art theatres or auditoria where the clarity and headroom of a VQ system may be desired without needing to be driven to such an extent that large scale subwoofers would be suitable.
Description
Tannoy/TGI North America, Inc. The VS 15DR is a high power sub/mid-bass device developed to compliment Tannoy's VQ Series MH (mid-high) enclosures within flown or ground stacked full-range arrays where dedicated subwoofer enclosures are not desired or indeed possible. The VS 15DR satisfies a specific requirement for applications where an installed VQ Series system needs to deliver more low-frequency response than is possible with simply the 2 x 12" LF element of a full range VQ Series enclosure on its own, or by using VQ MB devices within a modular system. Examples of such applications would be small-scale school or performance art theatres or auditoria where the clarity and headroom of a VQ system may be desired without needing to be driven to such an extent that large scale subwoofers would be suitable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Sub/Mid-Bass Device
VS 15DR
High Power Sub/Mid-Bass Device VS 15DR
Tannoy/TGI North America, Inc. The VS 15DR is a high power sub/mid-bass device developed to compliment Tannoy's VQ Series MH (mid-high) enclosures within flown or ground stacked full-range arrays where dedicated subwoofer enclosures are not desired or indeed possible. The VS 15DR satisfies a specific requirement for applications where an installed VQ Series system needs to deliver more low-frequency response than is possible with simply the 2 x 12" LF element of a full range VQ Series enclosure on its own, or by using VQ MB devices within a modular system. Examples of such applications would be small-scale school or performance art theatres or auditoria where the clarity and headroom of a VQ system may be desired without needing to be driven to such an extent that large scale subwoofers would be suitable.

Tannoy/TGI North America, Inc.

The VS 15DR is a high power sub/mid-bass device developed to compliment Tannoy's VQ Series MH (mid-high) enclosures within flown or ground stacked full-range arrays where dedicated subwoofer enclosures are not desired or indeed possible.
The VS 15DR satisfies a specific requirement for applications where an installed VQ Series system needs to deliver more low-frequency response than is possible with simply the 2 x 12" LF element of a full range VQ Series enclosure on its own, or by using VQ MB devices within a modular system. Examples of such applications would be small-scale school or performance art theatres or auditoria where the clarity and headroom of a VQ system may be desired without needing to be driven to such an extent that large scale subwoofers would be suitable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VS 15DR
Product Name High Power Sub/Mid-Bass Device
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details