Visual Sound, Inc. X-Array™ Two-Way, MB/HF System Xf

Description
Electro-Voice The Electro-Voice® Xf is a dual, two-way, 12-inch, horn-loaded, MB/HF system that adds long-throw "punch" to the capabilities of medium and short-throw X-Series™ systems. The system operates above 125 Hz, with low-frequency augmentation provided by a full-range or low-frequency system. Dual, vertically stacked, high-frequency drivers mount on a "twin format" 40 degree x 20 degree horn. Unprecedented acoustic output in small, lightweight package Ring-Mode Decoupling (RMD™) provides accurate transient detail Neodymium ND5 HF and MB drivers Unique rear-hinge rigging Enclosure shell and rigging identical to all of the full-size
Description
Electro-Voice The Electro-Voice® Xf is a dual, two-way, 12-inch, horn-loaded, MB/HF system that adds long-throw "punch" to the capabilities of medium and short-throw X-Series™ systems. The system operates above 125 Hz, with low-frequency augmentation provided by a full-range or low-frequency system. Dual, vertically stacked, high-frequency drivers mount on a "twin format" 40 degree x 20 degree horn. Unprecedented acoustic output in small, lightweight package Ring-Mode Decoupling (RMD™) provides accurate transient detail Neodymium ND5 HF and MB drivers Unique rear-hinge rigging Enclosure shell and rigging identical to all of the full-size

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Two-Way, MB/HF System - Xf - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Two-Way, MB/HF System
Xf
X-Array™ Two-Way, MB/HF System Xf
Electro-Voice The Electro-Voice® Xf is a dual, two-way, 12-inch, horn-loaded, MB/HF system that adds long-throw "punch" to the capabilities of medium and short-throw X-Series™ systems. The system operates above 125 Hz, with low-frequency augmentation provided by a full-range or low-frequency system. Dual, vertically stacked, high-frequency drivers mount on a "twin format" 40 degree x 20 degree horn. Unprecedented acoustic output in small, lightweight package Ring-Mode Decoupling (RMD™) provides accurate transient detail Neodymium ND5 HF and MB drivers Unique rear-hinge rigging Enclosure shell and rigging identical to all of the full-size

Electro-Voice

The Electro-Voice® Xf is a dual, two-way, 12-inch, horn-loaded, MB/HF system that adds long-throw "punch" to the capabilities of medium and short-throw X-Series™ systems. The system operates above 125 Hz, with low-frequency augmentation provided by a full-range or low-frequency system. Dual, vertically stacked, high-frequency drivers mount on a "twin format" 40 degree x 20 degree horn.

  • Unprecedented acoustic output in small, lightweight package
  • Ring-Mode Decoupling (RMD™) provides accurate transient detail
  • Neodymium ND5 HF and MB drivers
  • Unique rear-hinge rigging
  • Enclosure shell and rigging identical to all of the full-size
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xf
Product Name X-Array™ Two-Way, MB/HF System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details