Visual Sound, Inc. Sound reinforcement loudspeaker VR62

Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as r... 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 80 Hz to 20 kHz. Power handling 250 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 22.3 H x 9.5 W x 10.0 D in / 565 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.
Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as r... 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 80 Hz to 20 kHz. Power handling 250 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 22.3 H x 9.5 W x 10.0 D in / 565 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.

Suppliers

Company
Product
Description
Supplier Links
Sound reinforcement loudspeaker - VR62 - Visual Sound, Inc.
Broomall, PA, USA
Sound reinforcement loudspeaker
VR62
Sound reinforcement loudspeaker VR62
EAW - Eastern Acoustic Works, Inc. 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as r... 2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 80 Hz to 20 kHz. Power handling 250 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 22.3 H x 9.5 W x 10.0 D in / 565 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.

EAW - Eastern Acoustic Works, Inc.

2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as r...

2-way full-range loudspeaker. Appropriate for under balcony/stage lip fill and high definition distributed systems. Two 6-inch LF 1-inch exit HF. Rotatable HF horn allows beamwidth to be oriented as required. Operating range 80 Hz to 20 kHz. Power handling 250 watts at 8 Ohms. 90° x 60° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-20 inch mounting points for use with included U-bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70 V and 100 V applications. Dimensions 22.3 H x 9.5 W x 10.0 D in / 565 H x 241 W x 254 D mm. Datasheet (PDF). Instruction Manual (PDF 465 KB). EASE Data.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VR62
Product Name Sound reinforcement loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details