Visual Sound, Inc. 8 in. Two-Way Line Array Loudspeaker System VRX928LA-WH

Description
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units.
Description
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 in. Two-Way Line Array Loudspeaker System
VRX928LA-WH
8 in. Two-Way Line Array Loudspeaker System VRX928LA-WH
JBL Professional The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units.

JBL Professional

The VRX928LA is a lightweight (28 lb / 13 kg) compact 8" two-way linearray speaker system designed for use in arrays of up to six units.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VRX928LA-WH
Product Name 8 in. Two-Way Line Array Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Horn Speaker - FBHS11055 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 95 dB
Nominal Power 15 watts
Maximum Power 15 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details