Visual Sound, Inc. Zx4 Series Loudspeaker System ZX4

Description
Electro-Voice The Electro-Voice® Zx4 is designed mainly for portable applications such as performing artist, musicians, and small bands. And with an integral pole-mount, the Zx4 is ready for any main mix application. To accommodate different stage depths, the Zx4 incorporates retractable monitor feet. This allows the Zx4 to be used as a stage monitor with a 45 degree or 55 degree angle. Every musical detail can be reproduced, from extended highs to powerful lows. The DH3 compression driver, with its pure titanium diaphragm, coupled with the Zx4's large 90 degree x 50 degree horn allows for tremendous intelligibility and pattern control. The 15-inch, low-frequency EVS15-SF delivers tight, low bass and outstanding power handling capacity. The rugged enclosure of the Zx4 is perfect for portable applications, while the stylish design gives it appeal in even the trendiest of environments. At only 44.5 lbs (20.2 kg), the lightweight Zx4 allows ease of transport and set up.
Description
Electro-Voice The Electro-Voice® Zx4 is designed mainly for portable applications such as performing artist, musicians, and small bands. And with an integral pole-mount, the Zx4 is ready for any main mix application. To accommodate different stage depths, the Zx4 incorporates retractable monitor feet. This allows the Zx4 to be used as a stage monitor with a 45 degree or 55 degree angle. Every musical detail can be reproduced, from extended highs to powerful lows. The DH3 compression driver, with its pure titanium diaphragm, coupled with the Zx4's large 90 degree x 50 degree horn allows for tremendous intelligibility and pattern control. The 15-inch, low-frequency EVS15-SF delivers tight, low bass and outstanding power handling capacity. The rugged enclosure of the Zx4 is perfect for portable applications, while the stylish design gives it appeal in even the trendiest of environments. At only 44.5 lbs (20.2 kg), the lightweight Zx4 allows ease of transport and set up.

Suppliers

Company
Product
Description
Supplier Links
Zx4 Series Loudspeaker System - ZX4 - Visual Sound, Inc.
Broomall, PA, USA
Zx4 Series Loudspeaker System
ZX4
Zx4 Series Loudspeaker System ZX4
Electro-Voice The Electro-Voice® Zx4 is designed mainly for portable applications such as performing artist, musicians, and small bands. And with an integral pole-mount, the Zx4 is ready for any main mix application. To accommodate different stage depths, the Zx4 incorporates retractable monitor feet. This allows the Zx4 to be used as a stage monitor with a 45 degree or 55 degree angle. Every musical detail can be reproduced, from extended highs to powerful lows. The DH3 compression driver, with its pure titanium diaphragm, coupled with the Zx4's large 90 degree x 50 degree horn allows for tremendous intelligibility and pattern control. The 15-inch, low-frequency EVS15-SF delivers tight, low bass and outstanding power handling capacity. The rugged enclosure of the Zx4 is perfect for portable applications, while the stylish design gives it appeal in even the trendiest of environments. At only 44.5 lbs (20.2 kg), the lightweight Zx4 allows ease of transport and set up.

Electro-Voice

The Electro-Voice® Zx4 is designed mainly for portable applications such as performing artist, musicians, and small bands. And with an integral pole-mount, the Zx4 is ready for any main mix application. To accommodate different stage depths, the Zx4 incorporates retractable monitor feet. This allows the Zx4 to be used as a stage monitor with a 45 degree or 55 degree angle. Every musical detail can be reproduced, from extended highs to powerful lows. The DH3 compression driver, with its pure titanium diaphragm, coupled with the Zx4's large 90 degree x 50 degree horn allows for tremendous intelligibility and pattern control. The 15-inch, low-frequency EVS15-SF delivers tight, low bass and outstanding power handling capacity. The rugged enclosure of the Zx4 is perfect for portable applications, while the stylish design gives it appeal in even the trendiest of environments. At only 44.5 lbs (20.2 kg), the lightweight Zx4 allows ease of transport and set up.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZX4
Product Name Zx4 Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Home Audio, Floorstanding Loudspeaker - CS 260 II Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers