Visual Sound, Inc. Floor-Monitor Xw12A

Description
Electro-Voice The Electro-Voice® Xw12A two-way, 12-inch floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with recessed handles for easy and smooth carrying, and is packaged in a rugged, low-profile enclosure of 12-ply birch, uniquely curved for friendly handling. The Xw12A's symmetrical design allows two monitors to be placed side-by-side so high-frequency horns can be coupled for high-level, large-stage applications. Its 80 degree x 55 degree Constant Directivity horn is orientated to provide narrower horizontal coverage and wider vertical coverage, which helps to isolate adjacent monitor mixes and provide extended front-to-back stage coverage. Ring-Mode Decoupling / RMDTM ND6 3" Diaphragm HF Compression Driver for Very High Output DL12ST 12" Woofer with RMDTM 80° x 55° Coverage Pattern Rugged, 12-Ply Ultracompact, Uniquely Curved Enclosure Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure Integrated Handles on Both Ends of Enclosure 55° Stage Monitor Angle
Description
Electro-Voice The Electro-Voice® Xw12A two-way, 12-inch floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with recessed handles for easy and smooth carrying, and is packaged in a rugged, low-profile enclosure of 12-ply birch, uniquely curved for friendly handling. The Xw12A's symmetrical design allows two monitors to be placed side-by-side so high-frequency horns can be coupled for high-level, large-stage applications. Its 80 degree x 55 degree Constant Directivity horn is orientated to provide narrower horizontal coverage and wider vertical coverage, which helps to isolate adjacent monitor mixes and provide extended front-to-back stage coverage. Ring-Mode Decoupling / RMDTM ND6 3" Diaphragm HF Compression Driver for Very High Output DL12ST 12" Woofer with RMDTM 80° x 55° Coverage Pattern Rugged, 12-Ply Ultracompact, Uniquely Curved Enclosure Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure Integrated Handles on Both Ends of Enclosure 55° Stage Monitor Angle

Suppliers

Company
Product
Description
Supplier Links
Floor-Monitor - Xw12A - Visual Sound, Inc.
Broomall, PA, USA
Floor-Monitor
Xw12A
Floor-Monitor Xw12A
Electro-Voice The Electro-Voice® Xw12A two-way, 12-inch floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with recessed handles for easy and smooth carrying, and is packaged in a rugged, low-profile enclosure of 12-ply birch, uniquely curved for friendly handling. The Xw12A's symmetrical design allows two monitors to be placed side-by-side so high-frequency horns can be coupled for high-level, large-stage applications. Its 80 degree x 55 degree Constant Directivity horn is orientated to provide narrower horizontal coverage and wider vertical coverage, which helps to isolate adjacent monitor mixes and provide extended front-to-back stage coverage. Ring-Mode Decoupling / RMDTM ND6 3" Diaphragm HF Compression Driver for Very High Output DL12ST 12" Woofer with RMDTM 80° x 55° Coverage Pattern Rugged, 12-Ply Ultracompact, Uniquely Curved Enclosure Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure Integrated Handles on Both Ends of Enclosure 55° Stage Monitor Angle

Electro-Voice

The Electro-Voice® Xw12A two-way, 12-inch floor monitor now features an EV ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. It also comes with recessed handles for easy and smooth carrying, and is packaged in a rugged, low-profile enclosure of 12-ply birch, uniquely curved for friendly handling. The Xw12A's symmetrical design allows two monitors to be placed side-by-side so high-frequency horns can be coupled for high-level, large-stage applications. Its 80 degree x 55 degree Constant Directivity horn is orientated to provide narrower horizontal coverage and wider vertical coverage, which helps to isolate adjacent monitor mixes and provide extended front-to-back stage coverage.

  • Ring-Mode Decoupling / RMDTM
  • ND6 3" Diaphragm HF Compression Driver for Very High Output
  • DL12ST 12" Woofer with RMDTM
  • 80° x 55° Coverage Pattern
  • Rugged, 12-Ply Ultracompact, Uniquely Curved Enclosure
  • Neutrik Speakon® Paralleled Pass-Through Connectors on Both Ends of Enclosure
  • Integrated Handles on Both Ends of Enclosure
  • 55° Stage Monitor Angle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xw12A
Product Name Floor-Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details