Visual Sound, Inc. Two-way, wide-angle, weather-resistant, assymetrical loudspeaker coverage system W2-2V8

Description
Community Professional Loudspeakers The Community WET2V8 loudspeaker is a two full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance in a compact, low-profile package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are each constructed as one piece of hand-laminated fiberglass. The WET2V8 has a unique asymmetrical HF dispersion pattern. Vertically it is designed to project from 0° on axis to over 75°downward. The horizontal disperions varies from 70° on axis to 120° virtually underneath the speaker. This can provide more uniform HF coverage such as for the typical underbalcony stadium fill application. The LF cones are specially treated for weather resistance. All drivers are Ferrofluid-cooled. PowerSense Protection circuitry protects against excessive power. Five year limited warranty.
Description
Community Professional Loudspeakers The Community WET2V8 loudspeaker is a two full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance in a compact, low-profile package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are each constructed as one piece of hand-laminated fiberglass. The WET2V8 has a unique asymmetrical HF dispersion pattern. Vertically it is designed to project from 0° on axis to over 75°downward. The horizontal disperions varies from 70° on axis to 120° virtually underneath the speaker. This can provide more uniform HF coverage such as for the typical underbalcony stadium fill application. The LF cones are specially treated for weather resistance. All drivers are Ferrofluid-cooled. PowerSense Protection circuitry protects against excessive power. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Two-way, wide-angle, weather-resistant, assymetrical loudspeaker coverage system - W2-2V8 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, wide-angle, weather-resistant, assymetrical loudspeaker coverage system
W2-2V8
Two-way, wide-angle, weather-resistant, assymetrical loudspeaker coverage system W2-2V8
Community Professional Loudspeakers The Community WET2V8 loudspeaker is a two full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance in a compact, low-profile package. Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are each constructed as one piece of hand-laminated fiberglass. The WET2V8 has a unique asymmetrical HF dispersion pattern. Vertically it is designed to project from 0° on axis to over 75°downward. The horizontal disperions varies from 70° on axis to 120° virtually underneath the speaker. This can provide more uniform HF coverage such as for the typical underbalcony stadium fill application. The LF cones are specially treated for weather resistance. All drivers are Ferrofluid-cooled. PowerSense Protection circuitry protects against excessive power. Five year limited warranty.

Community Professional Loudspeakers

The Community WET2V8 loudspeaker is a two full-range loudspeaker system designed to provide high quality music and voice reproduction in applications requiring extreme weather-resistance in a compact, low-profile package.

Engineered for use in permanent installations, the loudspeaker enclosure and faceplate are each constructed as one piece of hand-laminated fiberglass. The WET2V8 has a unique asymmetrical HF dispersion pattern. Vertically it is designed to project from 0° on axis to over 75°downward. The horizontal disperions varies from 70° on axis to 120° virtually underneath the speaker. This can provide more uniform HF coverage such as for the typical underbalcony stadium fill application. The LF cones are specially treated for weather resistance. All drivers are Ferrofluid-cooled. PowerSense Protection circuitry protects against excessive power. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W2-2V8
Product Name Two-way, wide-angle, weather-resistant, assymetrical loudspeaker coverage system
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 46 ohms
Sensitivity 126 dB
Size 0.37 inch (9 mm)
View Details