Visual Sound, Inc. Dual 15-Inch Subwoofer Line Array Element VT4882

Description
JBL Professional The VT4882 Dual 15 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. Ideal companion to VT4888 midsize three-way system. The VT4882 is a rugged, lightweight centrally vented enclosure housing two longextension 15 inch woofers. These advanced components, each fitted with dual voice coils, provide high output capabilities with an advantageous power-to-weight ratio. The VT4882 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers Advanced Construction Techniques with PlyMax™ provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated Suspension System, premium aluminum fixtures provide rigid, reliable hanging arrays designed for vertical orientation at various angles
Description
JBL Professional The VT4882 Dual 15 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. Ideal companion to VT4888 midsize three-way system. The VT4882 is a rugged, lightweight centrally vented enclosure housing two longextension 15 inch woofers. These advanced components, each fitted with dual voice coils, provide high output capabilities with an advantageous power-to-weight ratio. The VT4882 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers Advanced Construction Techniques with PlyMax™ provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated Suspension System, premium aluminum fixtures provide rigid, reliable hanging arrays designed for vertical orientation at various angles

Suppliers

Company
Product
Description
Supplier Links
Dual 15-Inch Subwoofer Line Array Element - VT4882 - Visual Sound, Inc.
Broomall, PA, USA
Dual 15-Inch Subwoofer Line Array Element
VT4882
Dual 15-Inch Subwoofer Line Array Element VT4882
JBL Professional The VT4882 Dual 15 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. Ideal companion to VT4888 midsize three-way system. The VT4882 is a rugged, lightweight centrally vented enclosure housing two longextension 15 inch woofers. These advanced components, each fitted with dual voice coils, provide high output capabilities with an advantageous power-to-weight ratio. The VT4882 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays. Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers Advanced Construction Techniques with PlyMax™ provide exceptionally rigid, lightweight enclosure Rugged DuraFlex™ exterior finish; Weatherized components Integrated Suspension System, premium aluminum fixtures provide rigid, reliable hanging arrays designed for vertical orientation at various angles

JBL Professional

The VT4882 Dual 15 inch Subwoofer Line Array Element is designed to deliver high quality sound reinforcement of sub-low frequencies for live music and a variety of applications. Typical uses include concert audio and multi-media presentations of all types. Ideal companion to VT4888 midsize three-way system. The VT4882 is a rugged, lightweight centrally vented enclosure housing two longextension 15 inch woofers. These advanced components, each fitted with dual voice coils, provide high output capabilities with an advantageous power-to-weight ratio. The VT4882 can be oriented vertically in suspended arrays or it can be groundstacked in horizontal arrays.

  • Advanced Technology Components: Differential Drive® Neodymium Magnet, Dual Voice Coil, Direct Cooled™ cone transducers
  • Advanced Construction Techniques with PlyMax™ provide exceptionally rigid, lightweight enclosure
  • Rugged DuraFlex™ exterior finish; Weatherized components
  • Integrated Suspension System, premium aluminum fixtures provide rigid, reliable hanging arrays designed for vertical orientation at various angles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VT4882
Product Name Dual 15-Inch Subwoofer Line Array Element
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
V-Mini Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details