Visual Sound, Inc. Compact Three-Way Mid-High System W8C

Description
Martin Audio Limited The award-winning Wavefront W8C is lightweight and compact. It can be rigged quickly to deliver outstanding power and performance in smaller configurations than was previously possible with other loudspeakers. Audience experience is enhanced by true musicality, warmth and intelligibility - even at high SPL's. Ground-breaking three-way technology marries a low-mid horn-loaded 12 inch (300mm) cone drive unit with a unique combination of 6.5 inch (165mm) high-mid driver loaded by toroidal phase plug and horn plus a 1 inch (25mm) exit HF device, optimised for very high frequencies. The result - a remarkably clean, transparent sound, far lower distortion and increased overall output, without pushing any element to the limit. Very high SPL capability Compact arrayable trapezoid cabinet Three-way horn loaded system Constant 55° dispersion Switchable active/passive HF Load certified MAN flying points Application includes: Live sound - concert halls, theatres, open-air venues; Fixed installations - multi-purpose auditoria, theatres, sports arenas
Description
Martin Audio Limited The award-winning Wavefront W8C is lightweight and compact. It can be rigged quickly to deliver outstanding power and performance in smaller configurations than was previously possible with other loudspeakers. Audience experience is enhanced by true musicality, warmth and intelligibility - even at high SPL's. Ground-breaking three-way technology marries a low-mid horn-loaded 12 inch (300mm) cone drive unit with a unique combination of 6.5 inch (165mm) high-mid driver loaded by toroidal phase plug and horn plus a 1 inch (25mm) exit HF device, optimised for very high frequencies. The result - a remarkably clean, transparent sound, far lower distortion and increased overall output, without pushing any element to the limit. Very high SPL capability Compact arrayable trapezoid cabinet Three-way horn loaded system Constant 55° dispersion Switchable active/passive HF Load certified MAN flying points Application includes: Live sound - concert halls, theatres, open-air venues; Fixed installations - multi-purpose auditoria, theatres, sports arenas

Suppliers

Company
Product
Description
Supplier Links
Compact Three-Way Mid-High System - W8C - Visual Sound, Inc.
Broomall, PA, USA
Compact Three-Way Mid-High System
W8C
Compact Three-Way Mid-High System W8C
Martin Audio Limited The award-winning Wavefront W8C is lightweight and compact. It can be rigged quickly to deliver outstanding power and performance in smaller configurations than was previously possible with other loudspeakers. Audience experience is enhanced by true musicality, warmth and intelligibility - even at high SPL's. Ground-breaking three-way technology marries a low-mid horn-loaded 12 inch (300mm) cone drive unit with a unique combination of 6.5 inch (165mm) high-mid driver loaded by toroidal phase plug and horn plus a 1 inch (25mm) exit HF device, optimised for very high frequencies. The result - a remarkably clean, transparent sound, far lower distortion and increased overall output, without pushing any element to the limit. Very high SPL capability Compact arrayable trapezoid cabinet Three-way horn loaded system Constant 55° dispersion Switchable active/passive HF Load certified MAN flying points Application includes: Live sound - concert halls, theatres, open-air venues; Fixed installations - multi-purpose auditoria, theatres, sports arenas

Martin Audio Limited

The award-winning Wavefront W8C is lightweight and compact. It can be rigged quickly to deliver outstanding power and performance in smaller configurations than was previously possible with other loudspeakers. Audience experience is enhanced by true musicality, warmth and intelligibility - even at high SPL's. Ground-breaking three-way technology marries a low-mid horn-loaded 12 inch (300mm) cone drive unit with a unique combination of 6.5 inch (165mm) high-mid driver loaded by toroidal phase plug and horn plus a 1 inch (25mm) exit HF device, optimised for very high frequencies. The result - a remarkably clean, transparent sound, far lower distortion and increased overall output, without pushing any element to the limit.

  • Very high SPL capability
  • Compact arrayable trapezoid cabinet
  • Three-way horn loaded system
  • Constant 55° dispersion
  • Switchable active/passive HF
  • Load certified MAN flying points
  • Application includes: Live sound - concert halls, theatres, open-air venues; Fixed installations - multi-purpose auditoria, theatres, sports arenas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8C
Product Name Compact Three-Way Mid-High System
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details