Visual Sound, Inc. Hybrid Horn and Reflex Loaded Sub-woofer WMX

Description
Martin Audio Limited The Martin Audio WMX is a compact, high performance flown sub-woofer featuring our trademark Hybrid™ loading. Primarily intended for use with the W8LM, it shares the same cabinet width and is directly compatible with the W8LM and its flying hardware. A single long-excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with an ultra-low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Very high output compact Hybrid™ folded horn/reflex loaded sub-woofer Single 18 inch (460mm) ultra-long excursion high power drive unit Frequency response 35Hz-150Hz &plusm; 3dB (-10dB @ 28Hz) 104dB 1W/1m Fast integral rigging system Compatable with W8LM and W8LMD line array elements Can be ground stacked or flown Socket for pole mounted W8LMD Application includes: Dedicated flown or groundstacked sub for use with W8LM and W8LMD, Ground stacked sub with any Martin Audio Wavefront products, Fixed installations, Live sound reinforcement, Corporate events and Theatre sound reinforcement
Description
Martin Audio Limited The Martin Audio WMX is a compact, high performance flown sub-woofer featuring our trademark Hybrid™ loading. Primarily intended for use with the W8LM, it shares the same cabinet width and is directly compatible with the W8LM and its flying hardware. A single long-excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with an ultra-low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Very high output compact Hybrid™ folded horn/reflex loaded sub-woofer Single 18 inch (460mm) ultra-long excursion high power drive unit Frequency response 35Hz-150Hz &plusm; 3dB (-10dB @ 28Hz) 104dB 1W/1m Fast integral rigging system Compatable with W8LM and W8LMD line array elements Can be ground stacked or flown Socket for pole mounted W8LMD Application includes: Dedicated flown or groundstacked sub for use with W8LM and W8LMD, Ground stacked sub with any Martin Audio Wavefront products, Fixed installations, Live sound reinforcement, Corporate events and Theatre sound reinforcement

Suppliers

Company
Product
Description
Supplier Links
Hybrid Horn and Reflex Loaded Sub-woofer - WMX - Visual Sound, Inc.
Broomall, PA, USA
Hybrid Horn and Reflex Loaded Sub-woofer
WMX
Hybrid Horn and Reflex Loaded Sub-woofer WMX
Martin Audio Limited The Martin Audio WMX is a compact, high performance flown sub-woofer featuring our trademark Hybrid™ loading. Primarily intended for use with the W8LM, it shares the same cabinet width and is directly compatible with the W8LM and its flying hardware. A single long-excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with an ultra-low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure. Very high output compact Hybrid™ folded horn/reflex loaded sub-woofer Single 18 inch (460mm) ultra-long excursion high power drive unit Frequency response 35Hz-150Hz &plusm; 3dB (-10dB @ 28Hz) 104dB 1W/1m Fast integral rigging system Compatable with W8LM and W8LMD line array elements Can be ground stacked or flown Socket for pole mounted W8LMD Application includes: Dedicated flown or groundstacked sub for use with W8LM and W8LMD, Ground stacked sub with any Martin Audio Wavefront products, Fixed installations, Live sound reinforcement, Corporate events and Theatre sound reinforcement

Martin Audio Limited

The Martin Audio WMX is a compact, high performance flown sub-woofer featuring our trademark Hybrid™ loading. Primarily intended for use with the W8LM, it shares the same cabinet width and is directly compatible with the W8LM and its flying hardware. A single long-excursion 18 inch (460mm)/ 4 inch (100mm) coil driver is front loaded by a hyperbolic horn with an ultra-low flare rate. The rear of the driver is reflex loaded to extend the LF output to below the natural cut-off point of the horn. This Hybrid™ technique marries the very high efficiency of horn loading with the extended low frequency response of a reflex enclosure.

  • Very high output compact Hybrid™ folded horn/reflex loaded sub-woofer
  • Single 18 inch (460mm) ultra-long excursion high power drive unit
  • Frequency response 35Hz-150Hz &plusm; 3dB (-10dB @ 28Hz)
  • 104dB 1W/1m
  • Fast integral rigging system
  • Compatable with W8LM and W8LMD line array elements
  • Can be ground stacked or flown
  • Socket for pole mounted W8LMD
  • Application includes: Dedicated flown or groundstacked sub for use with W8LM and W8LMD, Ground stacked sub with any Martin Audio Wavefront products, Fixed installations, Live sound reinforcement, Corporate events and Theatre sound reinforcement
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WMX
Product Name Hybrid Horn and Reflex Loaded Sub-woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details