Visual Sound, Inc. professional loudspeaker VX 12

Description
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12 is a new evolution of Tannoy's market-leading V12, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a high performance solution for medium scale sound reinforcement and more demanding mixed-use BGM applications such as loud fashion retail outlets and bars and small clubs.The VX 12 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector strip while an extensive range of high performance steel mounting hardware is available, custom designed for VX 12 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. Ergonomic Integrip™ recessed handle makes one-handed lift of the cabinet easier than ever for optimum portability. The VX 12 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 300mm (12") Dual Concentric full-range driver Tightly controlled 90 degree dispersion for optimum coverage and forward gain Peak output 126 dB, rec. amp power 400 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability. Flush-mounted TP with NL4 SpeakON and barrier strip connections Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty
Description
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12 is a new evolution of Tannoy's market-leading V12, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a high performance solution for medium scale sound reinforcement and more demanding mixed-use BGM applications such as loud fashion retail outlets and bars and small clubs.The VX 12 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector strip while an extensive range of high performance steel mounting hardware is available, custom designed for VX 12 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. Ergonomic Integrip™ recessed handle makes one-handed lift of the cabinet easier than ever for optimum portability. The VX 12 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 300mm (12") Dual Concentric full-range driver Tightly controlled 90 degree dispersion for optimum coverage and forward gain Peak output 126 dB, rec. amp power 400 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability. Flush-mounted TP with NL4 SpeakON and barrier strip connections Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
professional loudspeaker
VX 12
professional loudspeaker VX 12
Tannoy/TGI North America, Inc. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12 is a new evolution of Tannoy's market-leading V12, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a high performance solution for medium scale sound reinforcement and more demanding mixed-use BGM applications such as loud fashion retail outlets and bars and small clubs.The VX 12 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations. Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector strip while an extensive range of high performance steel mounting hardware is available, custom designed for VX 12 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. Ergonomic Integrip™ recessed handle makes one-handed lift of the cabinet easier than ever for optimum portability. The VX 12 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. 300mm (12") Dual Concentric full-range driver Tightly controlled 90 degree dispersion for optimum coverage and forward gain Peak output 126 dB, rec. amp power 400 W @ 8 Ohms Versatile mounting via optional custom designed hardware Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability. Flush-mounted TP with NL4 SpeakON and barrier strip connections Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK Five year loudspeaker warranty

Tannoy/TGI North America, Inc.

Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 12 is a new evolution of Tannoy's market-leading V12, renowned for its exceptional performance and versatility making it a premier choice for many typical applications. It provides a high performance solution for medium scale sound reinforcement and more demanding mixed-use BGM applications such as loud fashion retail outlets and bars and small clubs.The VX 12 has also been acoustically matched with the wider range of VX Series models, making it a perfectly capable component within much larger installations.
Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector strip while an extensive range of high performance steel mounting hardware is available, custom designed for VX 12 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as eyebolt location points and a VTH top-hat for pole-mounting. Ergonomic Integrip™ recessed handle makes one-handed lift of the cabinet easier than ever for optimum portability.
The VX 12 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. This includes LINE-X™ cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304 SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications.

  • 300mm (12") Dual Concentric full-range driver
  • Tightly controlled 90 degree dispersion for optimum coverage and forward gain
  • Peak output 126 dB, rec. amp power 400 W @ 8 Ohms
  • Versatile mounting via optional custom designed hardware
  • Integrip™ handle ergonomically integrated into top and bottom of cabinet and pole-mountable for optimum portability.
  • Flush-mounted TP with NL4 SpeakON and barrier strip connections
  • Rugged and highly compact birch plywood enclosure
  • Available in black or white textured paint finish - custom colours optional.
  • Available in weather proof specification (optional)
  • Engineered and built in UK
  • Five year loudspeaker warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VX 12
Product Name professional loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 345 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details