Visual Sound, Inc. Grille-12in Speaker, Steel, Screw Mount, 17.25in Dia, White WB-12

Description
Lowell Manufacturing Company WB-12: round steel ceiling grille, 17.25" dia., 4 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.
Description
Lowell Manufacturing Company WB-12: round steel ceiling grille, 17.25" dia., 4 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.

Suppliers

Company
Product
Description
Supplier Links
Grille-12in Speaker, Steel, Screw Mount, 17.25in Dia, White - WB-12 - Visual Sound, Inc.
Broomall, PA, USA
Grille-12in Speaker, Steel, Screw Mount, 17.25in Dia, White
WB-12
Grille-12in Speaker, Steel, Screw Mount, 17.25in Dia, White WB-12
Lowell Manufacturing Company WB-12: round steel ceiling grille, 17.25" dia., 4 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.

Lowell Manufacturing Company

WB-12: round steel ceiling grille, 17.25" dia., 4 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number WB-12
Product Name Grille-12in Speaker, Steel, Screw Mount, 17.25in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details