Visual Sound, Inc. High-Output Dual 15-inch Subwoofer Line-Array Element Xlc215

Description
Electro-Voice EV engineers have defined a new group of compact line array elements, the XLC. It is comprised of three components - XLC 127+ full-range with ND6-16 large-format, high-frequency transducers and two subwoofer systems. The XLC 118 sub cabinet uses an EVX-180B, and the XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. With a height 1.5 times that of the XLC 127+, a subwoofer array can be flown side-by-side with column appearances similar to the main array using a ratio of two subs for every three full-range boxes. Subwoofer systems can also be placed at the top or bottom of full-range arrays for seamless, arrayed, four-way system integration. Designed for use in groups of two or more, the subwoofer delivers predictability and control. Combined with an advanced integrated rigging system, one-man installations are also possible. The subwoofer systems can also be ground-stacked. Ideal for applications ranging from live reinforcement, to performing arts venues, to houses of worship, to sports facilities, XLC provides the power to make it happen. XLC delivers unprecedented performance, particularly in difficult acoustic environments. Compact, Lightweight, 139 dB SPL Fast, Simple Integrated Rigging Footprint Identical to XLC-127+ and XLC-118 Optional Adapter Grid for use with XLD281 2 x DVX3150 Transducers Weather Resistant
Description
Electro-Voice EV engineers have defined a new group of compact line array elements, the XLC. It is comprised of three components - XLC 127+ full-range with ND6-16 large-format, high-frequency transducers and two subwoofer systems. The XLC 118 sub cabinet uses an EVX-180B, and the XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. With a height 1.5 times that of the XLC 127+, a subwoofer array can be flown side-by-side with column appearances similar to the main array using a ratio of two subs for every three full-range boxes. Subwoofer systems can also be placed at the top or bottom of full-range arrays for seamless, arrayed, four-way system integration. Designed for use in groups of two or more, the subwoofer delivers predictability and control. Combined with an advanced integrated rigging system, one-man installations are also possible. The subwoofer systems can also be ground-stacked. Ideal for applications ranging from live reinforcement, to performing arts venues, to houses of worship, to sports facilities, XLC provides the power to make it happen. XLC delivers unprecedented performance, particularly in difficult acoustic environments. Compact, Lightweight, 139 dB SPL Fast, Simple Integrated Rigging Footprint Identical to XLC-127+ and XLC-118 Optional Adapter Grid for use with XLD281 2 x DVX3150 Transducers Weather Resistant

Suppliers

Company
Product
Description
Supplier Links
High-Output Dual 15-inch Subwoofer Line-Array Element - Xlc215 - Visual Sound, Inc.
Broomall, PA, USA
High-Output Dual 15-inch Subwoofer Line-Array Element
Xlc215
High-Output Dual 15-inch Subwoofer Line-Array Element Xlc215
Electro-Voice EV engineers have defined a new group of compact line array elements, the XLC. It is comprised of three components - XLC 127+ full-range with ND6-16 large-format, high-frequency transducers and two subwoofer systems. The XLC 118 sub cabinet uses an EVX-180B, and the XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. With a height 1.5 times that of the XLC 127+, a subwoofer array can be flown side-by-side with column appearances similar to the main array using a ratio of two subs for every three full-range boxes. Subwoofer systems can also be placed at the top or bottom of full-range arrays for seamless, arrayed, four-way system integration. Designed for use in groups of two or more, the subwoofer delivers predictability and control. Combined with an advanced integrated rigging system, one-man installations are also possible. The subwoofer systems can also be ground-stacked. Ideal for applications ranging from live reinforcement, to performing arts venues, to houses of worship, to sports facilities, XLC provides the power to make it happen. XLC delivers unprecedented performance, particularly in difficult acoustic environments. Compact, Lightweight, 139 dB SPL Fast, Simple Integrated Rigging Footprint Identical to XLC-127+ and XLC-118 Optional Adapter Grid for use with XLD281 2 x DVX3150 Transducers Weather Resistant

Electro-Voice

EV engineers have defined a new group of compact line array elements, the XLC. It is comprised of three components - XLC 127+ full-range with ND6-16 large-format, high-frequency transducers and two subwoofer systems. The XLC 118 sub cabinet uses an EVX-180B, and the XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. With a height 1.5 times that of the XLC 127+, a subwoofer array can be flown side-by-side with column appearances similar to the main array using a ratio of two subs for every three full-range boxes. Subwoofer systems can also be placed at the top or bottom of full-range arrays for seamless, arrayed, four-way system integration. Designed for use in groups of two or more, the subwoofer delivers predictability and control. Combined with an advanced integrated rigging system, one-man installations are also possible. The subwoofer systems can also be ground-stacked. Ideal for applications ranging from live reinforcement, to performing arts venues, to houses of worship, to sports facilities, XLC provides the power to make it happen. XLC delivers unprecedented performance, particularly in difficult acoustic environments.

  • Compact, Lightweight, 139 dB SPL
  • Fast, Simple Integrated Rigging
  • Footprint Identical to XLC-127+ and XLC-118
  • Optional Adapter Grid for use with XLD281
  • 2 x DVX3150 Transducers
  • Weather Resistant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xlc215
Product Name High-Output Dual 15-inch Subwoofer Line-Array Element
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Speaker - JC4C-8C - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details