Visual Sound, Inc. 12-inch powered subwoofer ZXA1-Sub

Description
Electro-Voice Extending the ZXA1's size-defying performance and sleek styling into the low-end realm, the ZXA1-Sub packs 700-W of self-powered punch into a low-profile wood enclosure. Match ZXA1 with ZXA1-Sub and hear just how big a small rig can sound, whether you want to add a tight thump to a DJ set or give the highs and mids some breathing room in a live performance.
Description
Electro-Voice Extending the ZXA1's size-defying performance and sleek styling into the low-end realm, the ZXA1-Sub packs 700-W of self-powered punch into a low-profile wood enclosure. Match ZXA1 with ZXA1-Sub and hear just how big a small rig can sound, whether you want to add a tight thump to a DJ set or give the highs and mids some breathing room in a live performance.

Suppliers

Company
Product
Description
Supplier Links
12-inch powered subwoofer - ZXA1-Sub - Visual Sound, Inc.
Broomall, PA, USA
12-inch powered subwoofer
ZXA1-Sub
12-inch powered subwoofer ZXA1-Sub
Electro-Voice Extending the ZXA1's size-defying performance and sleek styling into the low-end realm, the ZXA1-Sub packs 700-W of self-powered punch into a low-profile wood enclosure. Match ZXA1 with ZXA1-Sub and hear just how big a small rig can sound, whether you want to add a tight thump to a DJ set or give the highs and mids some breathing room in a live performance.

Electro-Voice

Extending the ZXA1's size-defying performance and sleek styling into the low-end realm, the ZXA1-Sub packs 700-W of self-powered punch into a low-profile wood enclosure. Match ZXA1 with ZXA1-Sub and hear just how big a small rig can sound, whether you want to add a tight thump to a DJ set or give the highs and mids some breathing room in a live performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ZXA1-Sub
Product Name 12-inch powered subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Speakers - PMT-30N18AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 250 Hz
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details