Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-1152A/94F

Description
Electro-Voice The Electro-Voice® Xi-1152A/94F is designed for high-SPL, limited-space applications and down-fill in larger arrays. The system features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/94F also features an EVX-155 woofer with a four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand. Very-Compact/High-Le vel, Two-Way Design EVX155 15" Woofer with 4" Voice Coil ND6-16 3" Diaphragm HF Compression Driver 90° x 40° Coverage Pattern Fully Rotatable HF Section for Vertical or Horizontal Suspension Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White
Description
Electro-Voice The Electro-Voice® Xi-1152A/94F is designed for high-SPL, limited-space applications and down-fill in larger arrays. The system features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/94F also features an EVX-155 woofer with a four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand. Very-Compact/High-Le vel, Two-Way Design EVX155 15" Woofer with 4" Voice Coil ND6-16 3" Diaphragm HF Compression Driver 90° x 40° Coverage Pattern Fully Rotatable HF Section for Vertical or Horizontal Suspension Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-1152A/94F - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-1152A/94F
X-Array™ Xi-Series™ Speaker System Xi-1152A/94F
Electro-Voice The Electro-Voice® Xi-1152A/94F is designed for high-SPL, limited-space applications and down-fill in larger arrays. The system features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/94F also features an EVX-155 woofer with a four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand. Very-Compact/High-Le vel, Two-Way Design EVX155 15" Woofer with 4" Voice Coil ND6-16 3" Diaphragm HF Compression Driver 90° x 40° Coverage Pattern Fully Rotatable HF Section for Vertical or Horizontal Suspension Built-In L-Track Rigging on Top and Bottom Ring-Mode Decoupling / RMDTM Integrated Stand Mount Available in Black and White

Electro-Voice

The Electro-Voice® Xi-1152A/94F is designed for high-SPL, limited-space applications and down-fill in larger arrays. The system features a ND6 three-inch, titanium, high-frequency compression driver with a neodymium motor. The Xi-1152A/94F also features an EVX-155 woofer with a four-inch voice coil for prodigious output to 50 Hz. It also includes integral carrying handles and a stand-mount adapter for 100BK stand.

  • Very-Compact/High-Level, Two-Way Design
  • EVX155 15" Woofer with 4" Voice Coil
  • ND6-16 3" Diaphragm HF Compression
  • Driver
  • 90° x 40° Coverage Pattern
  • Fully Rotatable HF Section for Vertical or
  • Horizontal Suspension
  • Built-In L-Track Rigging on Top and Bottom
  • Ring-Mode Decoupling / RMDTM
  • Integrated Stand Mount
  • Available in Black and White
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-1152A/94F
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBS70A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details