Visual Sound, Inc. Compact, Vertically Arrayable Three-Way Enclosure W8LCD

Description
Martin Audio Limited The Martin Audio W8LCD is a compact, wide dispersion, vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw (<40m) applications as well as a downfill element for the W8LC. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand-alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Amplitude shading switch Fast, integral rigging system, compatible with W8LC, flying frame and lifting bar 7:1 safety factor with arrays of up to 6 cabinets ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX, WS218X and S218
Description
Martin Audio Limited The Martin Audio W8LCD is a compact, wide dispersion, vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw (<40m) applications as well as a downfill element for the W8LC. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand-alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Amplitude shading switch Fast, integral rigging system, compatible with W8LC, flying frame and lifting bar 7:1 safety factor with arrays of up to 6 cabinets ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX, WS218X and S218

Suppliers

Company
Product
Description
Supplier Links
Compact, Vertically Arrayable Three-Way Enclosure - W8LCD - Visual Sound, Inc.
Broomall, PA, USA
Compact, Vertically Arrayable Three-Way Enclosure
W8LCD
Compact, Vertically Arrayable Three-Way Enclosure W8LCD
Martin Audio Limited The Martin Audio W8LCD is a compact, wide dispersion, vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw (<40m) applications as well as a downfill element for the W8LC. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system. Stand-alone vertically arrayable enclosure Line array downfill element Consistent 120° (-6dB) horizontal mid and HF pattern control 20° (-6dB) vertical dispersion Amplitude shading switch Fast, integral rigging system, compatible with W8LC, flying frame and lifting bar 7:1 safety factor with arrays of up to 6 cabinets ViewPoint™ array optimisation software Loudspeaker management preset files for a wide variety of configurations Compatible with WLX, WSX, WS218X and S218

Martin Audio Limited

The Martin Audio W8LCD is a compact, wide dispersion, vertically arrayable enclosure. It can be used individually and in small quantities for short to medium throw (<40m) applications as well as a downfill element for the W8LC. Its 20° vertical dispersion requires fewer cabinets to cover the same area as a conventional line array element, yet it still benefits from the smooth, predictable coverage of a vertically coupled system.

  • Stand-alone vertically arrayable enclosure
  • Line array downfill element
  • Consistent 120° (-6dB) horizontal mid and HF pattern control
  • 20° (-6dB) vertical dispersion
  • Amplitude shading switch
  • Fast, integral rigging system, compatible with W8LC, flying frame and lifting bar
  • 7:1 safety factor with arrays of up to 6 cabinets
  • ViewPoint™ array optimisation software
  • Loudspeaker management preset files for a wide variety of configurations
  • Compatible with WLX, WSX, WS218X and S218
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LCD
Product Name Compact, Vertically Arrayable Three-Way Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details