Visual Sound, Inc. 3-Way, High-Output Compact Line-Array Element Main Cabinet Xlci127+

Description
Electro-Voice 3-Way, High-Output Compact Line-Array Element The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass. The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.
Description
Electro-Voice 3-Way, High-Output Compact Line-Array Element The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass. The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.

Suppliers

Company
Product
Description
Supplier Links
3-Way, High-Output Compact Line-Array Element Main Cabinet - Xlci127+ - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High-Output Compact Line-Array Element Main Cabinet
Xlci127+
3-Way, High-Output Compact Line-Array Element Main Cabinet Xlci127+
Electro-Voice 3-Way, High-Output Compact Line-Array Element The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass. The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.

Electro-Voice

3-Way, High-Output Compact Line-Array Element

The Xlc127+ loudspeaker is a component used in multiples to create a XLC line array. An XLC array can use a minimum of four cabinets, and a reasonable array uses six to eight boxes, with a maximum of 16 for larger arenas. The three-way, axis-asymmetric design includes a single EV DL-12 low-frequency, mid-bass woofer optimized for this cabinet. Two 6.5-inch, horn-loaded drivers in a vertical array comprise the mid-frequency bandpass. The XLC127+ uses two ND6 (three-inch voice-coil) neodymium compression drivers loaded on two Hydra™ plane wave generators. With a horizontal coverage of 120 degrees, the XLC system accurately covers wide areas while maintaining excellent imaging and lobe-free coverage. The XLC127+ is equipped with an internal x-over for mid-bass and high-frequency to allow for either biamp or triamp operation.The Xlci version is designed for permanent installation applications with specially designed mounting hardware for easy cost-effective hanging.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xlci127+
Product Name 3-Way, High-Output Compact Line-Array Element Main Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details