Visual Sound, Inc. professional loudspeaker VX 5.2

Description
Tannoy/TGI North America, Inc. VX 5.2 Professional loudspeaker is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 5.2 is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The versatile twin driver design and mounting options also make the VX 5.2, due to acoustic matching with the wider range of VX Series models, perfectly capable components within much larger installations. Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 5.2 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as an additional accessory to facilitate pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind. The VX 5.2 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. Thus includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. The VX 5.2 is built around two discrete transducers, a 120mm (5") Dual Concentric™ driver and a 120mm (5") bass driver for LF extension, mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest high power handling 120mm (5") version of Tannoy's exclusive point source, constant directivity Dual Concentric drive unit technology ensures high power output with high sensitivity and exceptional efficiency. This new twin-driver compliment delivers tightly controlled 90 degree conical dispersion, for optimum coverage and exceptional forward gain with the added benefit of improved bass extension.The characteristics of the Dual allow for flexible placement of the loudspeaker; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality. 120mm (5") Dual Concentric driver and discrete 120mm (5") bass driver for extended LF performance. Tightly controlled constant directivity for optimum coverage and forward gain Peak output 117 dB, rec. amp power 260 W @ 8 Ohms Versatile mounting via optional custom designed hardware Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK 5 year warranty
Description
Tannoy/TGI North America, Inc. VX 5.2 Professional loudspeaker is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 5.2 is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The versatile twin driver design and mounting options also make the VX 5.2, due to acoustic matching with the wider range of VX Series models, perfectly capable components within much larger installations. Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 5.2 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as an additional accessory to facilitate pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind. The VX 5.2 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. Thus includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. The VX 5.2 is built around two discrete transducers, a 120mm (5") Dual Concentric™ driver and a 120mm (5") bass driver for LF extension, mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest high power handling 120mm (5") version of Tannoy's exclusive point source, constant directivity Dual Concentric drive unit technology ensures high power output with high sensitivity and exceptional efficiency. This new twin-driver compliment delivers tightly controlled 90 degree conical dispersion, for optimum coverage and exceptional forward gain with the added benefit of improved bass extension.The characteristics of the Dual allow for flexible placement of the loudspeaker; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality. 120mm (5") Dual Concentric driver and discrete 120mm (5") bass driver for extended LF performance. Tightly controlled constant directivity for optimum coverage and forward gain Peak output 117 dB, rec. amp power 260 W @ 8 Ohms Versatile mounting via optional custom designed hardware Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
professional loudspeaker
VX 5.2
professional loudspeaker VX 5.2
Tannoy/TGI North America, Inc. VX 5.2 Professional loudspeaker is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 5.2 is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The versatile twin driver design and mounting options also make the VX 5.2, due to acoustic matching with the wider range of VX Series models, perfectly capable components within much larger installations. Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 5.2 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as an additional accessory to facilitate pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind. The VX 5.2 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. Thus includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications. The VX 5.2 is built around two discrete transducers, a 120mm (5") Dual Concentric™ driver and a 120mm (5") bass driver for LF extension, mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest high power handling 120mm (5") version of Tannoy's exclusive point source, constant directivity Dual Concentric drive unit technology ensures high power output with high sensitivity and exceptional efficiency. This new twin-driver compliment delivers tightly controlled 90 degree conical dispersion, for optimum coverage and exceptional forward gain with the added benefit of improved bass extension.The characteristics of the Dual allow for flexible placement of the loudspeaker; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality. 120mm (5") Dual Concentric driver and discrete 120mm (5") bass driver for extended LF performance. Tightly controlled constant directivity for optimum coverage and forward gain Peak output 117 dB, rec. amp power 260 W @ 8 Ohms Versatile mounting via optional custom designed hardware Exceptional sound and performance for a cabinet of this size Rugged and highly compact birch plywood enclosure Available in black or white textured paint finish - custom colours optional. Available in weather proof specification (optional) Engineered and built in UK 5 year warranty

Tannoy/TGI North America, Inc.

VX 5.2 Professional loudspeaker is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio.

Conceived, engineered and built with precision in the United Kingdom, VX Series represents the latest evolution of Tannoy's core philosophies in professional loudspeaker design. VX 5.2 is the smallest and most compact of the range, adding new versatility to the range with its exceptional performance to size ratio. It provides a compact yet punchy and sonically vibrant solution for small-scale performance sound reinforcement and more demanding BGM applications as well as high performance speech reproduction where clarity and vocal character are paramount. The versatile twin driver design and mounting options also make the VX 5.2, due to acoustic matching with the wider range of VX Series models, perfectly capable components within much larger installations.
Audio connection is via screw-in binding posts on the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 5.2 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as an additional accessory to facilitate pole-mounting. All hardware has been tested and certified by K&M to guarantee greater than 10:1 safety ratio - giving installers complete peace of mind.
The VX 5.2 is available in black or white textured paint finish as standard, with matching grilles, and is also available in custom matched RAL colours as an option. A weather proof specification (WP) is also available as an option. Thus includes LINE-X™cabinet outer-coating, internal prism sealing and treated transducers with perforated Grade 316 Stainless Steel grilles. All steel hardware is upgraded to Grade 304SS, while all connector panel points are protected by a cover plate and weather-proof cable gland. Additional lead time applies to all non-standard specifications.
The VX 5.2 is built around two discrete transducers, a 120mm (5") Dual Concentric™ driver and a 120mm (5") bass driver for LF extension, mounted within an ultra-compact, rugged birch plywood cabinet with aesthetically profiled edges and airnet-backed, powder-coated steel grille. The latest high power handling 120mm (5") version of Tannoy's exclusive point source, constant directivity Dual Concentric drive unit technology ensures high power output with high sensitivity and exceptional efficiency.
This new twin-driver compliment delivers tightly controlled 90 degree conical dispersion, for optimum coverage and exceptional forward gain with the added benefit of improved bass extension.The characteristics of the Dual allow for flexible placement of the loudspeaker; allowing vertical or horizontal mounting of single or multi-cabinet arrays without any compromise to sound quality.

  • 120mm (5") Dual Concentric driver and discrete 120mm (5") bass driver for extended LF performance.
  • Tightly controlled constant directivity for optimum coverage and forward gain
  • Peak output 117 dB, rec. amp power 260 W @ 8 Ohms
  • Versatile mounting via optional custom designed hardware
  • Exceptional sound and performance for a cabinet of this size
  • Rugged and highly compact birch plywood enclosure
  • Available in black or white textured paint finish - custom colours optional.
  • Available in weather proof specification (optional)
  • Engineered and built in UK
  • 5 year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VX 5.2
Product Name professional loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details