Visual Sound, Inc. X-Array™ Xi-Series™ Speaker System Xi-2181A(F)

Description
Electro-Voice The Electro-Voice® Xi-2181A(F) is a dual, 18-inch, low-frequency system featuring Manifold Technology®. Two woofers in the basic Xi shell optimize performance for low-frequency enhancement of contemporary music (37 Hz three-dB-down with EQ). The Xi-2181A(F) produces four times the acoustic output of the Xi-1191A - above 50 Hz - and features built-in L-Track for Rigging. Its footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), Xi-2122MHA, and Xi-1122MHA. Dual EVX-180B 18" Low-Frequency Drivers: Excellent Linear Excursion, Superior Thermal Capability Available Flying (Xi-2181AF) and Non-Flying (Xi-2181A) Versions Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, Xi-2122MHA and Xi-1122MHA
Description
Electro-Voice The Electro-Voice® Xi-2181A(F) is a dual, 18-inch, low-frequency system featuring Manifold Technology®. Two woofers in the basic Xi shell optimize performance for low-frequency enhancement of contemporary music (37 Hz three-dB-down with EQ). The Xi-2181A(F) produces four times the acoustic output of the Xi-1191A - above 50 Hz - and features built-in L-Track for Rigging. Its footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), Xi-2122MHA, and Xi-1122MHA. Dual EVX-180B 18" Low-Frequency Drivers: Excellent Linear Excursion, Superior Thermal Capability Available Flying (Xi-2181AF) and Non-Flying (Xi-2181A) Versions Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, Xi-2122MHA and Xi-1122MHA

Suppliers

Company
Product
Description
Supplier Links
X-Array™ Xi-Series™ Speaker System - Xi-2181A(F) - Visual Sound, Inc.
Broomall, PA, USA
X-Array™ Xi-Series™ Speaker System
Xi-2181A(F)
X-Array™ Xi-Series™ Speaker System Xi-2181A(F)
Electro-Voice The Electro-Voice® Xi-2181A(F) is a dual, 18-inch, low-frequency system featuring Manifold Technology®. Two woofers in the basic Xi shell optimize performance for low-frequency enhancement of contemporary music (37 Hz three-dB-down with EQ). The Xi-2181A(F) produces four times the acoustic output of the Xi-1191A - above 50 Hz - and features built-in L-Track for Rigging. Its footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), Xi-2122MHA, and Xi-1122MHA. Dual EVX-180B 18" Low-Frequency Drivers: Excellent Linear Excursion, Superior Thermal Capability Available Flying (Xi-2181AF) and Non-Flying (Xi-2181A) Versions Ring-Mode Decoupling / RMDTM Built-In L-Track Rigging Available in Black or White Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, Xi-2122MHA and Xi-1122MHA

Electro-Voice

The Electro-Voice® Xi-2181A(F) is a dual, 18-inch, low-frequency system featuring Manifold Technology®. Two woofers in the basic Xi shell optimize performance for low-frequency enhancement of contemporary music (37 Hz three-dB-down with EQ). The Xi-2181A(F) produces four times the acoustic output of the Xi-1191A - above 50 Hz - and features built-in L-Track for Rigging. Its footprint is identical to the Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A (F), Xi-2122MHA, and Xi-1122MHA.

  • Dual EVX-180B 18" Low-Frequency Drivers: Excellent Linear Excursion, Superior Thermal Capability
  • Available Flying (Xi-2181AF) and Non-Flying (Xi-2181A) Versions
  • Ring-Mode Decoupling / RMDTM
  • Built-In L-Track Rigging
  • Available in Black or White
  • Footprint Identical to Xi-1153A, Xi-1183A, Xi-2153A, Xi-1191A, Xi-2122MHA and Xi-1122MHA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Xi-2181A(F)
Product Name X-Array™ Xi-Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details