Visual Sound, Inc. Mini, High Performance Three-Way Line Array Enclosure W8LM

Description
Martin Audio Limited The Martin Audio W8LM is a mini line array enclosure designed to bring line array performance benefits to a variety of small and medium scale applications. It meets the need for a versatile, scalable system that can be flown or ground stacked for corporate events, theatres and indoor venues. It is also suitable as a delay system for large scale outdoor sound reinforcement. Following the constant directivity horn design philosophy of the W8L and the W8LC, the W8LM is a three-way system that combines line array principles with innovative horn loading techniques to produce a next generation, small line array with maximum dynamic impact. Mini three-way line array element Hybrid™ dual 8 inch (200mm) LF+MF configuration (-3dB@60Hz) LF+MF - 100dB @1W, 1m (single cabinet) Twin 1 inch (25mm) HF horn:- 106dB @1W, 1m (single cabinet) Consistent 100° (-6dB) horizontal mid and HF pattern control Passive or biamp operation 12 ohm system impedance, up to 4 cabinets on one amplifier channel Fast, integral rigging system with variable splay angles ViewPoint™ array optimisation software Factory controller presets for a wide variety of configurations Compatible with W8L and W8LC line-array elements Compatible with WSX, WLX and WS2A sub-woofers Application includes: Theatre Sound Reinforcement, Live Sound Reinforcement, Corporate Events, Fixed Installations and Delay systems for large scale outdoor sound reinforcement
Description
Martin Audio Limited The Martin Audio W8LM is a mini line array enclosure designed to bring line array performance benefits to a variety of small and medium scale applications. It meets the need for a versatile, scalable system that can be flown or ground stacked for corporate events, theatres and indoor venues. It is also suitable as a delay system for large scale outdoor sound reinforcement. Following the constant directivity horn design philosophy of the W8L and the W8LC, the W8LM is a three-way system that combines line array principles with innovative horn loading techniques to produce a next generation, small line array with maximum dynamic impact. Mini three-way line array element Hybrid™ dual 8 inch (200mm) LF+MF configuration (-3dB@60Hz) LF+MF - 100dB @1W, 1m (single cabinet) Twin 1 inch (25mm) HF horn:- 106dB @1W, 1m (single cabinet) Consistent 100° (-6dB) horizontal mid and HF pattern control Passive or biamp operation 12 ohm system impedance, up to 4 cabinets on one amplifier channel Fast, integral rigging system with variable splay angles ViewPoint™ array optimisation software Factory controller presets for a wide variety of configurations Compatible with W8L and W8LC line-array elements Compatible with WSX, WLX and WS2A sub-woofers Application includes: Theatre Sound Reinforcement, Live Sound Reinforcement, Corporate Events, Fixed Installations and Delay systems for large scale outdoor sound reinforcement

Suppliers

Company
Product
Description
Supplier Links
Mini, High Performance Three-Way Line Array Enclosure - W8LM - Visual Sound, Inc.
Broomall, PA, USA
Mini, High Performance Three-Way Line Array Enclosure
W8LM
Mini, High Performance Three-Way Line Array Enclosure W8LM
Martin Audio Limited The Martin Audio W8LM is a mini line array enclosure designed to bring line array performance benefits to a variety of small and medium scale applications. It meets the need for a versatile, scalable system that can be flown or ground stacked for corporate events, theatres and indoor venues. It is also suitable as a delay system for large scale outdoor sound reinforcement. Following the constant directivity horn design philosophy of the W8L and the W8LC, the W8LM is a three-way system that combines line array principles with innovative horn loading techniques to produce a next generation, small line array with maximum dynamic impact. Mini three-way line array element Hybrid™ dual 8 inch (200mm) LF+MF configuration (-3dB@60Hz) LF+MF - 100dB @1W, 1m (single cabinet) Twin 1 inch (25mm) HF horn:- 106dB @1W, 1m (single cabinet) Consistent 100° (-6dB) horizontal mid and HF pattern control Passive or biamp operation 12 ohm system impedance, up to 4 cabinets on one amplifier channel Fast, integral rigging system with variable splay angles ViewPoint™ array optimisation software Factory controller presets for a wide variety of configurations Compatible with W8L and W8LC line-array elements Compatible with WSX, WLX and WS2A sub-woofers Application includes: Theatre Sound Reinforcement, Live Sound Reinforcement, Corporate Events, Fixed Installations and Delay systems for large scale outdoor sound reinforcement

Martin Audio Limited

The Martin Audio W8LM is a mini line array enclosure designed to bring line array performance benefits to a variety of small and medium scale applications. It meets the need for a versatile, scalable system that can be flown or ground stacked for corporate events, theatres and indoor venues. It is also suitable as a delay system for large scale outdoor sound reinforcement. Following the constant directivity horn design philosophy of the W8L and the W8LC, the W8LM is a three-way system that combines line array principles with innovative horn loading techniques to produce a next generation, small line array with maximum dynamic impact.

  • Mini three-way line array element
  • Hybrid™ dual 8 inch (200mm) LF+MF configuration (-3dB@60Hz)
  • LF+MF - 100dB @1W, 1m (single cabinet)
  • Twin 1 inch (25mm) HF horn:- 106dB @1W, 1m (single cabinet)
  • Consistent 100° (-6dB) horizontal mid and HF pattern control
  • Passive or biamp operation
  • 12 ohm system impedance, up to 4 cabinets on one amplifier channel
  • Fast, integral rigging system with variable splay angles
  • ViewPoint™ array optimisation software
  • Factory controller presets for a wide variety of configurations
  • Compatible with W8L and W8LC line-array elements
  • Compatible with WSX, WLX and WS2A sub-woofers
  • Application includes: Theatre Sound Reinforcement, Live Sound Reinforcement, Corporate Events, Fixed Installations and Delay systems for large scale outdoor sound reinforcement
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number W8LM
Product Name Mini, High Performance Three-Way Line Array Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details